TE Connectivity Standard Circular Connectors 1925259-1

Description
Body Features Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Housing Features Circular Connector Shell Size : 3.5 Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Receptacle Connector System : Wire-to-Wire Product Type : Connector Assembly Signal Characteristics Data Rate (GBS) : 10
Request a Quote
Description
Body Features Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Housing Features Circular Connector Shell Size : 3.5 Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Receptacle Connector System : Wire-to-Wire Product Type : Connector Assembly Signal Characteristics Data Rate (GBS) : 10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 1925259-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
1925259-1
Standard Circular Connectors 1925259-1
Body Features Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Housing Features Circular Connector Shell Size : 3.5 Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Receptacle Connector System : Wire-to-Wire Product Type : Connector Assembly Signal Characteristics Data Rate (GBS) : 10

Body Features


  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 8

Housing Features


  • Circular Connector Shell Size : 3.5

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector System : Wire-to-Wire
  • Product Type : Connector Assembly

Signal Characteristics


  • Data Rate (GBS) : 10
Buy Now
 - 1925259-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circular

Circular

Buy Now
Qcm008Sc1Tt036Pbc = Circular Amp - Te Connectivity - 41AJ4997 - Newark, An Avnet Company
Chicago, IL, United States
Qcm008Sc1Tt036Pbc = Circular Amp - Te Connectivity
41AJ4997
Qcm008Sc1Tt036Pbc = Circular Amp - Te Connectivity 41AJ4997
QCM008SC1TT036PBC = Circular

QCM008SC1TT036PBC = Circular

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1925259-1 1925259-1 41AJ4997
Product Name Standard Circular Connectors Qcm008Sc1Tt036Pbc = Circular Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1059172-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
13A 250V Electronic Connector - 436-1-213928-1 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Wire Wrap
Current Rating 13.0 amps
View Details
4 suppliers
In-Series Adapters - 1-1478238-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
4 suppliers