TE Connectivity D-Shaped Connectors 1925224-9

Description
Configuration Features Number of Positions : 25 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mounting Hardware : No Hardware Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 25 Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 25 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mounting Hardware : No Hardware Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 25 Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1925224-9 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1925224-9
D-Shaped Connectors 1925224-9
Configuration Features Number of Positions : 25 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mounting Hardware : No Hardware Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 25 Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Configuration Features


  • Number of Positions : 25

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Options : Installed

Housing Features


  • Centerline (Pitch) : .64 MM  [.025 INCH ]
  • Housing Material : Aluminum

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mounting Hardware : No Hardware

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 25
  • Connector System : Wire-to-Wire

Termination Features


  • Termination Method to Wire & Cable : Pre-Terminated Flying Leads

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
D - Sub Connectors - 1925224-9 - 1176325-1925224-9 - Win Source Electronics
Laguna Hills, CA, United States
D - Sub Connectors - 1925224-9
1176325-1925224-9
D - Sub Connectors - 1925224-9 1176325-1925224-9
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1176325-1925224-9 Number of Positions: 25 Connector Type: Receptacle Number of Contacts: 25 Gender: Male Housing Material: Aluminium Cable Length: 457 mm Number of Pins: 25 Categories: D - Sub Connectors Alternative Parts (Cross-Reference): TMN2N025SC2DM018T; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited RoHS: Compliant Wire/Cable Type: Wire Lead ELV: Compliant Preloaded: Yes

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1176325-1925224-9
Number of Positions: 25
Connector Type: Receptacle
Number of Contacts: 25
Gender: Male
Housing Material: Aluminium
Cable Length: 457 mm
Number of Pins: 25
Categories: D - Sub Connectors
Alternative Parts (Cross-Reference): TMN2N025SC2DM018T;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Wire/Cable Type: Wire Lead
ELV: Compliant
Preloaded: Yes

Buy Now
D-Sub Connectors - 1925224-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1925224-9
D-Sub Connectors 1925224-9
Nanonics Products

Nanonics Products

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1925224-9
D-Sub Connectors 1925224-9
D-Sub Connectors

D-Sub Connectors

Buy Now
Tmn2N025Sc2Dm018T = M32139/04-D05Tns Nanonics - Te Connectivity - 98X0512 - Newark, An Avnet Company
Chicago, IL, United States
Tmn2N025Sc2Dm018T = M32139/04-D05Tns Nanonics - Te Connectivity
98X0512
Tmn2N025Sc2Dm018T = M32139/04-D05Tns Nanonics - Te Connectivity 98X0512
TMN2N025SC2DM018T = M32139/04-D05TNS

TMN2N025SC2DM018T = M32139/04-D05TNS

Supplier's Site
Tmn2N025Sc2Dm018T = M32139/04-D05Tns Amp - Te Connectivity - 41AJ4994 - Newark, An Avnet Company
Chicago, IL, United States
Tmn2N025Sc2Dm018T = M32139/04-D05Tns Amp - Te Connectivity
41AJ4994
Tmn2N025Sc2Dm018T = M32139/04-D05Tns Amp - Te Connectivity 41AJ4994
TMN2N025SC2DM018T = M32139/04-D05TNS

TMN2N025SC2DM018T = M32139/04-D05TNS

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1925224-9 1176325-1925224-9 1925224-9 98X0512 41AJ4994
Product Name D-Shaped Connectors D - Sub Connectors - 1925224-9 D-Sub Connectors Tmn2N025Sc2Dm018T = M32139/04-D05Tns Nanonics - Te Connectivity Tmn2N025Sc2Dm018T = M32139/04-D05Tns Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Accessories - A125303-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Standard Rectangular Connectors - 1-1589457-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 500 volts
View Details
Circular Connector Contacts - 1508-006-0912-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details
RF Connectors - 1046301-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details