TE Connectivity D-Shaped Connectors 1925217-9

Description
Configuration Features Number of Positions : 25 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mounting Hardware : No Hardware Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 25 Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 25 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mounting Hardware : No Hardware Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 25 Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1925217-9 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1925217-9
D-Shaped Connectors 1925217-9
Configuration Features Number of Positions : 25 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mounting Hardware : No Hardware Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 25 Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Configuration Features


  • Number of Positions : 25

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Options : Installed

Housing Features


  • Centerline (Pitch) : .64 MM  [.025 INCH ]
  • Housing Material : Aluminum

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mounting Hardware : No Hardware

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 25
  • Connector System : Wire-to-Wire

Termination Features


  • Termination Method to Wire & Cable : Pre-Terminated Flying Leads

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
D-Sub Connectors - 1925217-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1925217-9
D-Sub Connectors 1925217-9
Nanonics Products

Nanonics Products

Buy Now
Tmn2N025Pc2Dm018S = M32139/03-D05Sns Nanonics - Te Connectivity - 98X0507 - Newark, An Avnet Company
Chicago, IL, United States
Tmn2N025Pc2Dm018S = M32139/03-D05Sns Nanonics - Te Connectivity
98X0507
Tmn2N025Pc2Dm018S = M32139/03-D05Sns Nanonics - Te Connectivity 98X0507
TMN2N025PC2DM018S = M32139/03-D05SNS

TMN2N025PC2DM018S = M32139/03-D05SNS

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1925217-9 1925217-9 98X0507
Product Name D-Shaped Connectors D-Sub Connectors Tmn2N025Pc2Dm018S = M32139/03-D05Sns Nanonics - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1057390-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
4 suppliers