TE Connectivity Microminiature & Nanominiature D Connectors 1925214-2

Description
Configuration Features Number of Positions : 9 Preloaded : Yes Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mounting Hardware : Without Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Wire Product Type : Cable Assembly Wire Type : Stranded Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 9 Preloaded : Yes Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mounting Hardware : Without Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Wire Product Type : Cable Assembly Wire Type : Stranded Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microminiature & Nanominiature D Connectors - 1925214-2 - TE Connectivity
Berwyn, PA, United States
Microminiature & Nanominiature D Connectors
1925214-2
Microminiature & Nanominiature D Connectors 1925214-2
Configuration Features Number of Positions : 9 Preloaded : Yes Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mounting Hardware : Without Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Wire Product Type : Cable Assembly Wire Type : Stranded Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Configuration Features


  • Number of Positions : 9
  • Preloaded : Yes

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Housing Features


  • Centerline (Pitch) : .64 MM  [.025 INCH ]
  • Housing Material : Aluminum

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mounting Hardware : Without

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Wire-to-Wire
  • Product Type : Cable Assembly
  • Wire Type : Stranded

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 1925214-2
Product Name Microminiature & Nanominiature D Connectors
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products