TE Connectivity Automotive Terminals 1924968-5

Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : .64mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .8 MM  [.031 INCH ] Terminal Type : Tab Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : .85 - 1.05 MM  [.033 - .041 INCH ] Tab Length : 22.95 MM  [.9 INCH ] Wire Size (MMSQ) : .13 Wire Size (AWG) : 26 Wire Size Search (AWG) : 26 Wire Size Search (MMSQ) : .13 Industry Standards Compatible With Agency/Standards Products : USCAR-21 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : .64mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .8 MM  [.031 INCH ] Terminal Type : Tab Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : .85 - 1.05 MM  [.033 - .041 INCH ] Tab Length : 22.95 MM  [.9 INCH ] Wire Size (MMSQ) : .13 Wire Size (AWG) : 26 Wire Size Search (AWG) : 26 Wire Size Search (MMSQ) : .13 Industry Standards Compatible With Agency/Standards Products : USCAR-21 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1924968-5 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1924968-5
Automotive Terminals 1924968-5
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : .64mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .8 MM  [.031 INCH ] Terminal Type : Tab Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : .85 - 1.05 MM  [.033 - .041 INCH ] Tab Length : 22.95 MM  [.9 INCH ] Wire Size (MMSQ) : .13 Wire Size (AWG) : 26 Wire Size Search (AWG) : 26 Wire Size Search (MMSQ) : .13 Industry Standards Compatible With Agency/Standards Products : USCAR-21 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Terminal Seal Type : Unsealed

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : .64mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : .8 MM  [.031 INCH ]
  • Terminal Type : Tab
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : .85 - 1.05 MM  [.033 - .041 INCH ]
  • Tab Length : 22.95 MM  [.9 INCH ]
  • Wire Size (MMSQ) : .13
  • Wire Size (AWG) : 26
  • Wire Size Search (AWG) : 26
  • Wire Size Search (MMSQ) : .13

Industry Standards


  • Compatible With Agency/Standards Products : USCAR-21

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 10000

Product Type Features


  • Primary Locking Feature : Clean Body
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 100 DEGC  [212 DEGF ]
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1924968-5
Product Name Automotive Terminals
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-16-0144-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1-2349177-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin Silver (SnAg)
Applications Motor or Generator
View Details
Automotive Terminals - 1-2288092-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FNG-0016-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0630 inch (1.6 mm)
View Details