Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .64mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : .8 MM [.031 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 9 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.5 - 1.85 MM [.059 - .073 INCH ] Tab Length : 22.95 MM [.9 INCH ] Wire Size (MMSQ) : .51 - .32 Wire Size (AWG) : 20 - 22
Industry Standards Compatible With Agency/Standards Products : USCAR-21
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Package Packaging Quantity : 7500
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .64mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : .8 MM [.031 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 9 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.5 - 1.85 MM [.059 - .073 INCH ] Tab Length : 22.95 MM [.9 INCH ] Wire Size (MMSQ) : .51 - .32 Wire Size (AWG) : 20 - 22
Industry Standards Compatible With Agency/Standards Products : USCAR-21
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Package Packaging Quantity : 7500
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .64mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : .8 MM [.031 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 9 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.5 - 1.85 MM [.059 - .073 INCH ] Tab Length : 22.95 MM [.9 INCH ] Wire Size (MMSQ) : .51 - .32 Wire Size (AWG) : 20 - 22
Industry Standards Compatible With Agency/Standards Products : USCAR-21
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Package Packaging Quantity : 7500
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
Terminal Seal Type : Unsealed
Contact Features
Contact Fabrication : Stamped & Formed
Contact Size : .64mm
Crimp Type : F-Crimp
Interface Plating : Tin (Sn)
Mating Tab Thickness : .64 MM [.025 INCH ]
Mating Tab Width : .8 MM [.031 INCH ]
Terminal Type : Tab
Typical Current Rating (AMP) : 9
Wire Contact Termination Area Plating Material : Tin
Dimensions
Compatible Insulation Diameter Range : 1.5 - 1.85 MM [.059 - .073 INCH ]
Tab Length : 22.95 MM [.9 INCH ]
Wire Size (MMSQ) : .51 - .32
Wire Size (AWG) : 20 - 22
Industry Standards
Compatible With Agency/Standards Products : USCAR-21
Operation/Application
Compatible With Wire Base Material : Copper
Other
Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
Packaging Method : Package
Packaging Quantity : 7500
Product Type Features
Primary Locking Feature : Clean Body
Receptacle Style : 180°
Sealable : No
Termination Features
Product Terminates To : Wire
Termination Method to Wire & Cable : Crimp
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature (Max) : 100 DEGC [212 DEGF ]
Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]