Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1129629-1924937-1
Number of Positions: 1
Connector Type: Socket
Termination: Crimp
Length: 17.6 mm
Shielding: Unshielded
Contact Plating: Gold, Tin
Impedance: 50 Ω
Dielectric Material: PBT
Height: 6.1468 mm
Width: 7.5 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Wire/Cable Type: Coaxial
Max Operating Temperature: 85 °C
Circuit Application: Signal
Hybrid Connector: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1129629-1924937-1 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 1924937-1 |