TE Connectivity Data Connectivity Housings 1924856-5

Description
Body Features Connector & Keying Code : E Configuration Features Number of Positions : 2 Number of Rows : 1 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Color : Leaf Green Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Connector & Keying Code : E Configuration Features Number of Positions : 2 Number of Rows : 1 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Color : Leaf Green Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 1924856-5 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
1924856-5
Data Connectivity Housings 1924856-5
Body Features Connector & Keying Code : E Configuration Features Number of Positions : 2 Number of Rows : 1 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Color : Leaf Green Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Connector & Keying Code : E

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Housing Features


  • Centerline (Pitch) : 8 MM  [.315 INCH ]
  • Housing Color : Leaf Green

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Shielded : No

Other


  • Connector Position Assurance Capable : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : Coaxial
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1924856-5
Product Name Data Connectivity Housings
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Microminiature & Nanominiature D Connectors - 1-1589057-5 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Wire Connector
Mounting Panel Mount
Current Rating 1.0 amps
View Details
Circular Connector Contacts - 1508-020-0511-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details
Data Bus Connectors - 020929-000 - TE Connectivity
Specs
Termination Solder
View Details
2 suppliers
Standard Circular Connectors - 1-1589065-5 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Free-Hanging (In-Line)
Current Rating 1.0 amps
View Details
2 suppliers