Body Features Body Material : PBT GF Cable Exit Angle : 180° Cable Exit Type : Fixed Connector & Keying Code : F Ferrule : With
Configuration Features Number of Positions : 1 Snap-Lock : Without
Contact Features Center Contact : Without Contact Mating Area Plating Material : Gold Contact Type : Socket Mating Pin Diameter : .48 MM [.019 INCH ] RF Connector Center Contact Plating Material : Gold (Au)
Dimensions Connector Height : 15.07 MM [.593 INCH ] Product Length : 26.67 MM [1.05 INCH ] Product Width : 11.94 MM [.47 INCH ]
Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VDC) : 60
Housing Features Housing Color : Brown
Mechanical Attachment Mating Retention : With
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Other Dielectric Material : PBT Outer Contact Plating Material : Tin (Sn)
Packaging Features Packaging Method : Package Packaging Quantity : 1000
Product Type Features Connector & Housing Type : Housing for Female Terminals Connector System : Board-to-Board, Wire-to-Wire Hybrid Connector : No Sealable : No
Signal Characteristics Operating Frequency Range (MHZ) : 0 - 3000
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Cable Type : RG 316, RG 174 Operating Temperature (Max) : 65 DEGC , 75 DEGC , 70 DEGC , 85 DEGC , 80 DEGC [176 DEGF , 167 DEGF , 158 DEGF , 185 DEGF , 149 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
- Body Material : PBT GF
- Cable Exit Angle : 180°
- Cable Exit Type : Fixed
- Connector & Keying Code : F
- Ferrule : With
Configuration Features
- Number of Positions : 1
- Snap-Lock : Without
Contact Features
- Center Contact : Without
- Contact Mating Area Plating Material : Gold
- Contact Type : Socket
- Mating Pin Diameter : .48 MM [.019 INCH ]
- RF Connector Center Contact Plating Material : Gold (Au)
Dimensions
- Connector Height : 15.07 MM [.593 INCH ]
- Product Length : 26.67 MM [1.05 INCH ]
- Product Width : 11.94 MM [.47 INCH ]
Electrical Characteristics
- Impedance (OHM) : 50
- Operating Voltage (VDC) : 60
Housing Features
Mechanical Attachment
Operation/Application
- Circuit Application : Signal
- Shielded : No
Other
- Dielectric Material : PBT
- Outer Contact Plating Material : Tin (Sn)
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 1000
Product Type Features
- Connector & Housing Type : Housing for Female Terminals
- Connector System : Board-to-Board, Wire-to-Wire
- Hybrid Connector : No
- Sealable : No
Signal Characteristics
- Operating Frequency Range (MHZ) : 0 - 3000
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Cable Type : RG 316, RG 174
- Operating Temperature (Max) : 65 DEGC , 75 DEGC , 70 DEGC , 85 DEGC , 80 DEGC [176 DEGF , 167 DEGF , 158 DEGF , 185 DEGF , 149 DEGF ]
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]