Body Features Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White Wire Color (Stripe) : Blue
Configuration Features Number of Conductors : 1 Number of Strands : 19
Dimensions Conductor Diameter Range : .7 - .8 MM [.027 - .031 INCH ] Outside Cable Diameter : 1.57 MM [.062 INCH ] Strand Size (AWG) : 34 Wire Size (AWG) : 22
Electrical Characteristics Operating Voltage (V) : 1000
Other Product Source : US
Product Type Features Cable Style : Primary
Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features
- Conductor Material : Silver-Coated Copper
- Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
- Wire Color (Base) : White
- Wire Color (Stripe) : Blue
Configuration Features
- Number of Conductors : 1
- Number of Strands : 19
Dimensions
- Conductor Diameter Range : .7 - .8 MM [.027 - .031 INCH ]
- Outside Cable Diameter : 1.57 MM [.062 INCH ]
- Strand Size (AWG) : 34
- Wire Size (AWG) : 22
Electrical Characteristics
- Operating Voltage (V) : 1000
Other
Product Type Features
Usage Conditions
- Cable Type : Spec 55
- Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]