TE Connectivity Automotive Housing, Plug, 24Pos; Product Range Te Connectivity 1924685-1

Description
AUTOMOTIVE HOUSING, PLUG, 24POS; Product Range:-; Gender:Plug; No. of Positions:24Position s; For Use With:AMP 1393364, 1393365, 1393366, 1393367 Automotive Contacts; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 24POS; Product Range:-; Gender:Plug; No. of Positions:24Position s; For Use With:AMP 1393364, 1393365, 1393366, 1393367 Automotive Contacts; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 24Pos; Product Range Te Connectivity - 68AH8373 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 24Pos; Product Range Te Connectivity
68AH8373
Automotive Housing, Plug, 24Pos; Product Range Te Connectivity 68AH8373
AUTOMOTIVE HOUSING, PLUG, 24POS; Product Range:-; Gender:Plug; No. of Positions:24Position s; For Use With:AMP 1393364, 1393365, 1393366, 1393367 Automotive Contacts; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 24POS; Product Range:-; Gender:Plug; No. of Positions:24Positions; For Use With:AMP 1393364, 1393365, 1393366, 1393367 Automotive Contacts; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 68AH8373
Product Name Automotive Housing, Plug, 24Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Bearing Bore / Ring O.D. 1 inch (25.4 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details