TE Connectivity Power Contacts 192447-3

Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 100 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .25 MICM  [10 MICIN ] Contact Orientation : Straight Contact Type : Socket Louvertac Band : With Mating Pin Diameter : 6 MM  [.236 INCH ] Electrical Characteristics Continuous Current Rating (AMP) : 100 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Mechanical Attachment Screw & Hole Thread Size : 1/2-20 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Product Type Features Connector System : Bus Bar-to-Bus Bar Power Contact Type : Threaded Sleeve Socket Usage Conditions Operating Temperature Range : -196 - 200 DEGC  [-385 - 392 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 100 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .25 MICM  [10 MICIN ] Contact Orientation : Straight Contact Type : Socket Louvertac Band : With Mating Pin Diameter : 6 MM  [.236 INCH ] Electrical Characteristics Continuous Current Rating (AMP) : 100 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Mechanical Attachment Screw & Hole Thread Size : 1/2-20 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Product Type Features Connector System : Bus Bar-to-Bus Bar Power Contact Type : Threaded Sleeve Socket Usage Conditions Operating Temperature Range : -196 - 200 DEGC  [-385 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Contacts - 192447-3 - TE Connectivity
Berwyn, PA, United States
Power Contacts
192447-3
Power Contacts 192447-3
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 100 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .25 MICM  [10 MICIN ] Contact Orientation : Straight Contact Type : Socket Louvertac Band : With Mating Pin Diameter : 6 MM  [.236 INCH ] Electrical Characteristics Continuous Current Rating (AMP) : 100 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Mechanical Attachment Screw & Hole Thread Size : 1/2-20 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Product Type Features Connector System : Bus Bar-to-Bus Bar Power Contact Type : Threaded Sleeve Socket Usage Conditions Operating Temperature Range : -196 - 200 DEGC  [-385 - 392 DEGF ]

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 100
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .25 MICM  [10 MICIN ]
  • Contact Orientation : Straight
  • Contact Type : Socket
  • Louvertac Band : With
  • Mating Pin Diameter : 6 MM  [.236 INCH ]

Electrical Characteristics


  • Continuous Current Rating (AMP) : 100

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire

Mechanical Attachment


  • Screw & Hole Thread Size : 1/2-20

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector System : Bus Bar-to-Bus Bar
  • Power Contact Type : Threaded Sleeve Socket

Usage Conditions


  • Operating Temperature Range : -196 - 200 DEGC  [-385 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 192447-3
Product Name Power Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Rings & Spades - 1-1627169-2 - TE Connectivity
Specs
Terminal Type Ring Terminal
Material Brass, Pre-Tin
Features RoHS
View Details
Connector Contacts - 1-163086-0 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Terminals - Specialized Connectors - A127750TR-ND - DigiKey
Specs
Terminal Type Crimp on Receptacle
Features RoHS
North American 14 AWG
View Details
Connector Contacts - 102316-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details