TE Connectivity Product Range Te Connectivity 1924393-1.

Description
Product Range:-; Gender:Receptacle; No. of Positions:14Position s; For Use With:MCON Interconnection System Series Connector Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP Rating:- RoHS Compliant: Yes
Description
Product Range:-; Gender:Receptacle; No. of Positions:14Position s; For Use With:MCON Interconnection System Series Connector Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Te Connectivity - 32AC5133 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Te Connectivity
32AC5133
Product Range Te Connectivity 32AC5133
Product Range:-; Gender:Receptacle; No. of Positions:14Position s; For Use With:MCON Interconnection System Series Connector Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP Rating:- RoHS Compliant: Yes

Product Range:-; Gender:Receptacle; No. of Positions:14Positions; For Use With:MCON Interconnection System Series Connector Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 32AC5133
Product Name Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14 mm (0.5512 inch)
Bearing Bore / Ring O.D. 0.3937 inch (10 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details