Body Features Compatible Conductor Material : Copper, Aluminum Conductor Type : Solid, Sector, Stranded Primary Product Material : Aluminum
Configuration Features Number of Bolts : 1
Dimensions Bolt Head Size (Across Flats) (MM) : 13 Compatible Conductor Cross-Section Range (MMSQ) : 25 - 95 Compatible Conductor Range (AWGKC) : 4 - 4/0 Palm Hole Diameter : 16.3
Electrical Characteristics Voltage Class (KV) : ≤ 42
Operation/Applicatio
n Mechanical Connector Product Type : Shear Bolt Connector Power Component Application Type : Indoor Use, Outdoor Use
Product Availability Product Availability : China, Australia, New Zealand & Pacific Islands, Americas, Asia, Europe, Middle East & Africa
Product Type Features Installation Technology : Shear Bolt
Body Features
- Compatible Conductor Material : Copper, Aluminum
- Conductor Type : Solid, Sector, Stranded
- Primary Product Material : Aluminum
Configuration Features
Dimensions
- Bolt Head Size (Across Flats) (MM) : 13
- Compatible Conductor Cross-Section Range (MMSQ) : 25 - 95
- Compatible Conductor Range (AWGKC) : 4 - 4/0
- Palm Hole Diameter : 16.3
Electrical Characteristics
- Voltage Class (KV) : ≤ 42
Operation/Application
- Mechanical Connector Product Type : Shear Bolt Connector
- Power Component Application Type : Indoor Use, Outdoor Use
Product Availability
- Product Availability : China, Australia, New Zealand & Pacific Islands, Americas, Asia, Europe, Middle East & Africa
Product Type Features
- Installation Technology : Shear Bolt