TE Connectivity Mechanical Connectors 1923597-1

Description
Body Features Compatible Conductor Material : Copper, Aluminum Conductor Type : Stranded, Solid, Sector Primary Product Material : Aluminum Configuration Features Number of Bolts : 2 Dimensions Bolt Head Size (Across Flats) (MM) : 19 Compatible Conductor Cross-Section Range (MMSQ) : 95 - 240 Compatible Conductor Range (AWGKC) : 4/0 - 500 Palm Hole Diameter : 16.3 Electrical Characteristics Voltage Class (KV) : ≤ 42 Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Connector Power Component Application Type : Outdoor Use, Indoor Use Product Availability Product Availability : China, Asia, Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Shear Bolt
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper, Aluminum Conductor Type : Stranded, Solid, Sector Primary Product Material : Aluminum Configuration Features Number of Bolts : 2 Dimensions Bolt Head Size (Across Flats) (MM) : 19 Compatible Conductor Cross-Section Range (MMSQ) : 95 - 240 Compatible Conductor Range (AWGKC) : 4/0 - 500 Palm Hole Diameter : 16.3 Electrical Characteristics Voltage Class (KV) : ≤ 42 Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Connector Power Component Application Type : Outdoor Use, Indoor Use Product Availability Product Availability : China, Asia, Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Shear Bolt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 1923597-1 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
1923597-1
Mechanical Connectors 1923597-1
Body Features Compatible Conductor Material : Copper, Aluminum Conductor Type : Stranded, Solid, Sector Primary Product Material : Aluminum Configuration Features Number of Bolts : 2 Dimensions Bolt Head Size (Across Flats) (MM) : 19 Compatible Conductor Cross-Section Range (MMSQ) : 95 - 240 Compatible Conductor Range (AWGKC) : 4/0 - 500 Palm Hole Diameter : 16.3 Electrical Characteristics Voltage Class (KV) : ≤ 42 Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Connector Power Component Application Type : Outdoor Use, Indoor Use Product Availability Product Availability : China, Asia, Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Shear Bolt

Body Features


  • Compatible Conductor Material : Copper, Aluminum
  • Conductor Type : Stranded, Solid, Sector
  • Primary Product Material : Aluminum

Configuration Features


  • Number of Bolts : 2

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 19
  • Compatible Conductor Cross-Section Range (MMSQ) : 95 - 240
  • Compatible Conductor Range (AWGKC) : 4/0 - 500
  • Palm Hole Diameter : 16.3

Electrical Characteristics


  • Voltage Class (KV) : ≤ 42

Operation/Application


  • Mechanical Connector Product Type : Shear Bolt Connector
  • Power Component Application Type : Outdoor Use, Indoor Use

Product Availability


  • Product Availability : China, Asia, Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands

Product Type Features


  • Installation Technology : Shear Bolt
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1923597-1
Product Name Mechanical Connectors
Mounting Shear Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1159-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details