TE Connectivity Connector Contacts 192271-1

Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 185 Contact Mating Area Plating Material : Silver Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 5.08 - 10.16 MICM  [200 - 400 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.02 - 2.03 MICM  [40 - 79.92 MICIN ] Mating Pin Diameter : 8 MM  [.32 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 20 Product Type Features Sealable : No Termination Features Product Terminates To : Busbar Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 185 Contact Mating Area Plating Material : Silver Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 5.08 - 10.16 MICM  [200 - 400 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.02 - 2.03 MICM  [40 - 79.92 MICIN ] Mating Pin Diameter : 8 MM  [.32 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 20 Product Type Features Sealable : No Termination Features Product Terminates To : Busbar Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 192271-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
192271-1
Connector Contacts 192271-1
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 185 Contact Mating Area Plating Material : Silver Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 5.08 - 10.16 MICM  [200 - 400 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.02 - 2.03 MICM  [40 - 79.92 MICIN ] Mating Pin Diameter : 8 MM  [.32 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 20 Product Type Features Sealable : No Termination Features Product Terminates To : Busbar Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 185
  • Contact Mating Area Plating Material : Silver
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Material Thickness : 5.08 - 10.16 MICM  [200 - 400 MICIN ]
  • Contact Orientation : Straight
  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.02 - 2.03 MICM  [40 - 79.92 MICIN ]
  • Mating Pin Diameter : 8 MM  [.32 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 20

Product Type Features


  • Sealable : No

Termination Features


  • Product Terminates To : Busbar

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 192271-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals & Spade Terminals - 1-1627030-2 - TE Connectivity
Specs
Material Nickel
Features RoHS
North American 15 to 20 AWG
View Details
Quick Disconnects - 1-1377175-7 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 18 to 22 AWG
View Details
Connector Contacts - 104506-6 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details