TE Connectivity Connector Contacts 192211-1

Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 100 Contact Orientation : Straight Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 - 3.81 MICM  [50 - 150 MICIN ] Mating Pin Diameter : 6 MM  [.236 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Packaging Quantity : 1250 Product Type Features Sealable : No Termination Features Product Terminates To : Busbar Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 100 Contact Orientation : Straight Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 - 3.81 MICM  [50 - 150 MICIN ] Mating Pin Diameter : 6 MM  [.236 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Packaging Quantity : 1250 Product Type Features Sealable : No Termination Features Product Terminates To : Busbar Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 192211-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
192211-1
Connector Contacts 192211-1
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 100 Contact Orientation : Straight Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 - 3.81 MICM  [50 - 150 MICIN ] Mating Pin Diameter : 6 MM  [.236 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Packaging Quantity : 1250 Product Type Features Sealable : No Termination Features Product Terminates To : Busbar Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 100
  • Contact Orientation : Straight
  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 - 3.81 MICM  [50 - 150 MICIN ]
  • Mating Pin Diameter : 6 MM  [.236 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 1250

Product Type Features


  • Sealable : No

Termination Features


  • Product Terminates To : Busbar

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 192211-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102316-5 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Quick Disconnects - 1-170140-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
2 suppliers
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-0 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
Connector Contacts - 104479-3 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details