TE Connectivity Expanded Beam Fiber Housings 1918939-1

Description
Body Features Bulkhead Style : Standard Protective Cap Material : Thermoplastic Shell Finish : Hard Anodize Housing Features Shell Material : Aluminum Alloy Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : D-Hole (Jam Nut) Product Type Features Connector & Housing Type : Receptacle Fiber Optic Cable Type : Mil-Tactical Cable Fiber Optic Product Type : Connector Shell Kit
Request a Quote Datasheet
Description
Body Features Bulkhead Style : Standard Protective Cap Material : Thermoplastic Shell Finish : Hard Anodize Housing Features Shell Material : Aluminum Alloy Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : D-Hole (Jam Nut) Product Type Features Connector & Housing Type : Receptacle Fiber Optic Cable Type : Mil-Tactical Cable Fiber Optic Product Type : Connector Shell Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Expanded Beam Fiber Housings - 1918939-1 - TE Connectivity
Berwyn, PA, United States
Expanded Beam Fiber Housings
1918939-1
Expanded Beam Fiber Housings 1918939-1
Body Features Bulkhead Style : Standard Protective Cap Material : Thermoplastic Shell Finish : Hard Anodize Housing Features Shell Material : Aluminum Alloy Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : D-Hole (Jam Nut) Product Type Features Connector & Housing Type : Receptacle Fiber Optic Cable Type : Mil-Tactical Cable Fiber Optic Product Type : Connector Shell Kit

Body Features


  • Bulkhead Style : Standard
  • Protective Cap Material : Thermoplastic
  • Shell Finish : Hard Anodize

Housing Features


  • Shell Material : Aluminum Alloy

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature Type : D-Hole (Jam Nut)

Product Type Features


  • Connector & Housing Type : Receptacle
  • Fiber Optic Cable Type : Mil-Tactical Cable
  • Fiber Optic Product Type : Connector Shell Kit
Buy Now
Fiber Optic Connector Accessories - 1918939-1-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Connector Accessories
1918939-1-ND
Fiber Optic Connector Accessories 1918939-1-ND
Connector Shell Kit For Pro Beam Jr Connectors

Connector Shell Kit For Pro Beam Jr Connectors

Buy Now Datasheet
Shell Kit, Std Bulkhead, Pro Beam Jr, Ha Te Connectivity - 29X6944 - Newark, An Avnet Company
Chicago, IL, United States
Shell Kit, Std Bulkhead, Pro Beam Jr, Ha Te Connectivity
29X6944
Shell Kit, Std Bulkhead, Pro Beam Jr, Ha Te Connectivity 29X6944
SHELL KIT, STD BULKHEAD, PRO BEAM JR, HA

SHELL KIT, STD BULKHEAD, PRO BEAM JR, HA

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1918939-1 1918939-1-ND 29X6944
Product Name Expanded Beam Fiber Housings Fiber Optic Connector Accessories Shell Kit, Std Bulkhead, Pro Beam Jr, Ha Te Connectivity
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products