TE Connectivity Fiber Optic Termini 1918616-1

Description
Body Features Protective Cap Material : Thermoplastic Contact Features Ferrule Material : Zirconia Ferrule Plating Material : Nickel Dimensions Compatible Cable Diameter Range : 1.5 - 2.2 MM  [.059 - .086 INCH ] Compatible Fiber Diameter (MICM) : 125.3 Other Spring Material : Stainless Steel Product Type Features Fiber Optic Cable Type : Loose Construction Cable Fiber Optic Mode : Singlemode
Request a Quote
Description
Body Features Protective Cap Material : Thermoplastic Contact Features Ferrule Material : Zirconia Ferrule Plating Material : Nickel Dimensions Compatible Cable Diameter Range : 1.5 - 2.2 MM  [.059 - .086 INCH ] Compatible Fiber Diameter (MICM) : 125.3 Other Spring Material : Stainless Steel Product Type Features Fiber Optic Cable Type : Loose Construction Cable Fiber Optic Mode : Singlemode
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Termini - 1918616-1 - TE Connectivity
Berwyn, PA, United States
Fiber Optic Termini
1918616-1
Fiber Optic Termini 1918616-1
Body Features Protective Cap Material : Thermoplastic Contact Features Ferrule Material : Zirconia Ferrule Plating Material : Nickel Dimensions Compatible Cable Diameter Range : 1.5 - 2.2 MM  [.059 - .086 INCH ] Compatible Fiber Diameter (MICM) : 125.3 Other Spring Material : Stainless Steel Product Type Features Fiber Optic Cable Type : Loose Construction Cable Fiber Optic Mode : Singlemode

Body Features


  • Protective Cap Material : Thermoplastic

Contact Features


  • Ferrule Material : Zirconia
  • Ferrule Plating Material : Nickel

Dimensions


  • Compatible Cable Diameter Range : 1.5 - 2.2 MM  [.059 - .086 INCH ]
  • Compatible Fiber Diameter (MICM) : 125.3

Other


  • Spring Material : Stainless Steel

Product Type Features


  • Fiber Optic Cable Type : Loose Construction Cable
  • Fiber Optic Mode : Singlemode
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1918616-1
Product Name Fiber Optic Termini
Unlock Full Specs
to access all available technical data

Similar Products