TE Connectivity Expanded Beam Fiber Housings 1918185-1

Description
Body Features Bulkhead Style : Sealed Protective Cap Material : Thermoplastic Shell Finish : Hard Anodize Housing Features Shell Material : Aluminum Alloy Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : D-Hole (Jam Nut) Product Type Features Connector & Housing Type : Receptacle Fiber Optic Product Type : Connector Shell Kit
Request a Quote
Description
Body Features Bulkhead Style : Sealed Protective Cap Material : Thermoplastic Shell Finish : Hard Anodize Housing Features Shell Material : Aluminum Alloy Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : D-Hole (Jam Nut) Product Type Features Connector & Housing Type : Receptacle Fiber Optic Product Type : Connector Shell Kit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Expanded Beam Fiber Housings - 1918185-1 - TE Connectivity
Berwyn, PA, United States
Expanded Beam Fiber Housings
1918185-1
Expanded Beam Fiber Housings 1918185-1
Body Features Bulkhead Style : Sealed Protective Cap Material : Thermoplastic Shell Finish : Hard Anodize Housing Features Shell Material : Aluminum Alloy Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : D-Hole (Jam Nut) Product Type Features Connector & Housing Type : Receptacle Fiber Optic Product Type : Connector Shell Kit

Body Features


  • Bulkhead Style : Sealed
  • Protective Cap Material : Thermoplastic
  • Shell Finish : Hard Anodize

Housing Features


  • Shell Material : Aluminum Alloy

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature Type : D-Hole (Jam Nut)

Product Type Features


  • Connector & Housing Type : Receptacle
  • Fiber Optic Product Type : Connector Shell Kit
Buy Now
Shell Kit Seal Bh Pro Beam Mini Ha Amp - Te Connectivity - 41AJ4983 - Newark, An Avnet Company
Chicago, IL, United States
Shell Kit Seal Bh Pro Beam Mini Ha Amp - Te Connectivity
41AJ4983
Shell Kit Seal Bh Pro Beam Mini Ha Amp - Te Connectivity 41AJ4983
SHELL KIT SEAL BH PRO BEAM MINI HA

SHELL KIT SEAL BH PRO BEAM MINI HA

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1918185-1 41AJ4983
Product Name Expanded Beam Fiber Housings Shell Kit Seal Bh Pro Beam Mini Ha Amp - Te Connectivity
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products