TE Connectivity LC Connectors 1918153-2

Description
Body Features Boot Color : Beige Boot Type : Bend Limiting Primary Product Color : Beige Configuration Features Endface Geometry : PC Dimensions Boot Length : 30.5 MM  [1.2 INCH ] Compatible Cable Diameter Range (MM) : 2.4 Compatible Fiber Diameter (MICM) : 125 Packaging Features Packaging Method : Bulk Product Type Features Data Transmission Mode : Simplex Fiber Optic Cable Type : Tight Jacket Fiber Optic Mode : Multimode
Request a Quote
Description
Body Features Boot Color : Beige Boot Type : Bend Limiting Primary Product Color : Beige Configuration Features Endface Geometry : PC Dimensions Boot Length : 30.5 MM  [1.2 INCH ] Compatible Cable Diameter Range (MM) : 2.4 Compatible Fiber Diameter (MICM) : 125 Packaging Features Packaging Method : Bulk Product Type Features Data Transmission Mode : Simplex Fiber Optic Cable Type : Tight Jacket Fiber Optic Mode : Multimode
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LC Connectors - 1918153-2 - TE Connectivity
Berwyn, PA, United States
LC Connectors
1918153-2
LC Connectors 1918153-2
Body Features Boot Color : Beige Boot Type : Bend Limiting Primary Product Color : Beige Configuration Features Endface Geometry : PC Dimensions Boot Length : 30.5 MM  [1.2 INCH ] Compatible Cable Diameter Range (MM) : 2.4 Compatible Fiber Diameter (MICM) : 125 Packaging Features Packaging Method : Bulk Product Type Features Data Transmission Mode : Simplex Fiber Optic Cable Type : Tight Jacket Fiber Optic Mode : Multimode

Body Features


  • Boot Color : Beige
  • Boot Type : Bend Limiting
  • Primary Product Color : Beige

Configuration Features


  • Endface Geometry : PC

Dimensions


  • Boot Length : 30.5 MM  [1.2 INCH ]
  • Compatible Cable Diameter Range (MM) : 2.4
  • Compatible Fiber Diameter (MICM) : 125

Packaging Features


  • Packaging Method : Bulk

Product Type Features


  • Data Transmission Mode : Simplex
  • Fiber Optic Cable Type : Tight Jacket
  • Fiber Optic Mode : Multimode
Buy Now
Con.kit,lc,mm,smplx,2.4Mm,tghtjckt,bulk Te Connectivity - 21R7610 - Newark, An Avnet Company
Chicago, IL, United States
Con.kit,lc,mm,smplx,2.4Mm,tghtjckt,bulk Te Connectivity
21R7610
Con.kit,lc,mm,smplx,2.4Mm,tghtjckt,bulk Te Connectivity 21R7610
CON.KIT,LC,MM,SMPLX, 2.4MM,TGHTJCKT,BULK

CON.KIT,LC,MM,SMPLX,2.4MM,TGHTJCKT,BULK

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1918153-2 21R7610
Product Name LC Connectors Con.kit,lc,mm,smplx,2.4Mm,tghtjckt,bulk Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products