TE Connectivity LC Connectors 1918153-1

Description
Body Features Boot Color : Beige Boot Type : Bend Limiting Primary Product Color : Beige Configuration Features Endface Geometry : PC Dimensions Boot Length : 30.5 MM  [1.2 INCH ] Compatible Cable Diameter Range : 2.4 MM  [.09 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Data Transmission Mode : Simplex Fiber Optic Cable Type : Tight Jacket Fiber Optic Mode : Multimode
Request a Quote Datasheet
Description
Body Features Boot Color : Beige Boot Type : Bend Limiting Primary Product Color : Beige Configuration Features Endface Geometry : PC Dimensions Boot Length : 30.5 MM  [1.2 INCH ] Compatible Cable Diameter Range : 2.4 MM  [.09 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Data Transmission Mode : Simplex Fiber Optic Cable Type : Tight Jacket Fiber Optic Mode : Multimode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LC Connectors - 1918153-1 - TE Connectivity
Berwyn, PA, United States
LC Connectors
1918153-1
LC Connectors 1918153-1
Body Features Boot Color : Beige Boot Type : Bend Limiting Primary Product Color : Beige Configuration Features Endface Geometry : PC Dimensions Boot Length : 30.5 MM  [1.2 INCH ] Compatible Cable Diameter Range : 2.4 MM  [.09 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Data Transmission Mode : Simplex Fiber Optic Cable Type : Tight Jacket Fiber Optic Mode : Multimode

Body Features


  • Boot Color : Beige
  • Boot Type : Bend Limiting
  • Primary Product Color : Beige

Configuration Features


  • Endface Geometry : PC

Dimensions


  • Boot Length : 30.5 MM  [1.2 INCH ]
  • Compatible Cable Diameter Range : 2.4 MM  [.09 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Data Transmission Mode : Simplex
  • Fiber Optic Cable Type : Tight Jacket
  • Fiber Optic Mode : Multimode
Buy Now
Fiber Optic Connector Assemblies - 1918153-1-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Connector Assemblies
1918153-1-ND
Fiber Optic Connector Assemblies 1918153-1-ND
Fiber Optic Plug Connector LC Simplex Beige

Fiber Optic Plug Connector LC Simplex Beige

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1918153-1 1918153-1-ND
Product Name LC Connectors Fiber Optic Connector Assemblies
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products