TE Connectivity Compression Connectors 191450-000

Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 0 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 30 MM  [1.18 INCH ] Barrel Length : 90 MM  [3.543 INCH ] Barrel Outside Diameter : 38.1 MM  [1.5 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 500 Compatible Conductor Range (AWGKC) : 1000 - 1000 Lug Length : 233 MM  [9.17 INCH ] Lug Width : 54.8 MM  [2.157 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Compression
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 0 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 30 MM  [1.18 INCH ] Barrel Length : 90 MM  [3.543 INCH ] Barrel Outside Diameter : 38.1 MM  [1.5 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 500 Compatible Conductor Range (AWGKC) : 1000 - 1000 Lug Length : 233 MM  [9.17 INCH ] Lug Width : 54.8 MM  [2.157 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Compression
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 191450-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
191450-000
Compression Connectors 191450-000
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 0 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 30 MM  [1.18 INCH ] Barrel Length : 90 MM  [3.543 INCH ] Barrel Outside Diameter : 38.1 MM  [1.5 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 500 Compatible Conductor Range (AWGKC) : 1000 - 1000 Lug Length : 233 MM  [9.17 INCH ] Lug Width : 54.8 MM  [2.157 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Compression

Body Features


  • Compatible Conductor Material : Copper
  • Compression Barrel Type : Standard
  • Palm Terminal Material : Copper
  • Primary Product Material : Copper

Configuration Features


  • Number of Holes : 0

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Inside Diameter : 30 MM  [1.18 INCH ]
  • Barrel Length : 90 MM  [3.543 INCH ]
  • Barrel Outside Diameter : 38.1 MM  [1.5 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 500
  • Compatible Conductor Range (AWGKC) : 1000 - 1000
  • Lug Length : 233 MM  [9.17 INCH ]
  • Lug Width : 54.8 MM  [2.157 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Compression Connector Product Type : Terminal Lug
  • Power Component Application Type : Indoor, Outdoor

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Asia

Product Type Features


  • Installation Technology : Compression
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 191450-000
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 026394-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details
Circular Connector Contacts - 1508-0007-008-100-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
2 suppliers