TE Connectivity Automotive Headers 190985-3

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Dimensions Length : 37.5 MM  [1.476 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Width : 16.9 MM  [.665 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Locking Interface : Without Mounting Holes : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Packaging Features Packaging Quantity : 600 Packaging Type : Loose Piece Product Type Features シールド処理済み : No Connector & Contact Terminates To : Printed Circuit Board Hybrid Header : No Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 80 DEGC , 70 DEGC , 90 DEGC , 105 DEGC , 75 DEGC , 100 DEGC , 85 DEGC , 65 DEGC  [221 DEGF , 176 DEGF , 212 DEGF , 194 DEGF , 167 DEGF , 149 DEGF , 158 DEGF , 185 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Dimensions Length : 37.5 MM  [1.476 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Width : 16.9 MM  [.665 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Locking Interface : Without Mounting Holes : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Packaging Features Packaging Quantity : 600 Packaging Type : Loose Piece Product Type Features シールド処理済み : No Connector & Contact Terminates To : Printed Circuit Board Hybrid Header : No Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 80 DEGC , 70 DEGC , 90 DEGC , 105 DEGC , 75 DEGC , 100 DEGC , 85 DEGC , 65 DEGC  [221 DEGF , 176 DEGF , 212 DEGF , 194 DEGF , 167 DEGF , 149 DEGF , 158 DEGF , 185 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 190985-3 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
190985-3
Automotive Headers 190985-3
Body Features Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Dimensions Length : 37.5 MM  [1.476 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Width : 16.9 MM  [.665 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Locking Interface : Without Mounting Holes : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Packaging Features Packaging Quantity : 600 Packaging Type : Loose Piece Product Type Features シールド処理済み : No Connector & Contact Terminates To : Printed Circuit Board Hybrid Header : No Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 80 DEGC , 70 DEGC , 90 DEGC , 105 DEGC , 75 DEGC , 100 DEGC , 85 DEGC , 65 DEGC  [221 DEGF , 176 DEGF , 212 DEGF , 194 DEGF , 167 DEGF , 149 DEGF , 158 DEGF , 185 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 20
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Length : 37.5 MM  [1.476 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Width : 16.9 MM  [.665 INCH ]

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]

Mechanical Attachment


  • Locking Interface : Without
  • Mounting Holes : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole
  • Panel Mount Feature : Without

Packaging Features


  • Packaging Quantity : 600
  • Packaging Type : Loose Piece

Product Type Features


  • シールド処理済み : No
  • Connector & Contact Terminates To : Printed Circuit Board
  • Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 80 DEGC , 70 DEGC , 90 DEGC , 105 DEGC , 75 DEGC , 100 DEGC , 85 DEGC , 65 DEGC  [221 DEGF , 176 DEGF , 212 DEGF , 194 DEGF , 167 DEGF , 149 DEGF , 158 DEGF , 185 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 190985-3
Product Name Automotive Headers
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Housings - 1-2112035-1-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Mounting Free Hanging (In-Line)
View Details
2 suppliers