Win Source Part Number: 1035120-1909784-1
Category: Connectors, Interconnects>Rectan
Series: High Performance Interconnect (HPI)
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 28-30 AWG
Contact Termination: Crimp
Pin or Socket: Female Blade Sockets
Standard Package: 20,000
Alternative Parts (Cross-Reference): 1909784-1BACA-AMP-24
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A118082TR,-1909784-1
Base Product Number: 1909784
Contact SKT Crimp ST Cable Mount 28AWG T/R Product overview: 1909784-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1909784-1 can be used for catalog matching and distributor lookup.
Female Blade Sockets Contact Gold 28-30 AWG Crimp
Female Blade Sockets Contact Gold 28-30 AWG Crimp
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1035120-1909784-1 | 332-1909784-1 | A118082CT-ND |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Contacts | Electronic Connector | Rectangular Connector Contacts |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |