TE Connectivity Rectangular Wire & Cable Connectors & Housings 1909783-5

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 1.2 MM  [.047 INCH ] Connector Length : 8.26 MM  [.325 INCH ] Connector Width : 3.5 MM  [.138 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.2 MM  [.047 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : PA 66 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Latch Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 1.2 MM  [.047 INCH ] Connector Length : 8.26 MM  [.325 INCH ] Connector Width : 3.5 MM  [.138 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.2 MM  [.047 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : PA 66 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Latch Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1909783-5 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1909783-5
Rectangular Wire & Cable Connectors & Housings 1909783-5
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 1.2 MM  [.047 INCH ] Connector Length : 8.26 MM  [.325 INCH ] Connector Width : 3.5 MM  [.138 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.2 MM  [.047 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : PA 66 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Latch Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Layout : Inline
  • Contact Type : Socket

Dimensions


  • Connector Height : 1.2 MM  [.047 INCH ]
  • Connector Length : 8.26 MM  [.325 INCH ]
  • Connector Width : 3.5 MM  [.138 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 50
  • Operating Voltage (VDC) : 50

Housing Features


  • Centerline (Pitch) : 1.2 MM  [.047 INCH ]
  • Housing Entry Configuration : Both Ends Closed
  • Housing Material : PA 66

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Retention : With
  • Mating Retention Type : Latch
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now
Rectangular Connector Housings - A119047-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A119047-ND
Rectangular Connector Housings A119047-ND
"6 Rectangular Connectors - Housings Receptacle Black 0.047"" (1.20mm)"

"6 Rectangular Connectors - Housings Receptacle Black 0.047"" (1.20mm)"

Buy Now Datasheet
Wire To Board Housing 1.2Mm Top Entry Te Connectivity - 98X0201 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board Housing 1.2Mm Top Entry Te Connectivity
98X0201
Wire To Board Housing 1.2Mm Top Entry Te Connectivity 98X0201
WIRE TO BOARD HOUSING 1.2MM TOP ENTRY

WIRE TO BOARD HOUSING 1.2MM TOP ENTRY

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1909783-5 A119047-ND 98X0201
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Wire To Board Housing 1.2Mm Top Entry Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products