Connector Type:UMCC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Surface Mount Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Frequency Max:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 24AC1644 |
| Product Name | Connector Type Te Connectivity |
| Gender | Female / Jack |