TE Connectivity Mini Relays 1904056-2

Description
Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 30 - 50 Electrical Characteristics Coil Suppression Method : Diode (Cathode 86) Coil Voltage Rating (VDC) : 24 Mechanical Attachment Product Mount Type : Socket
Request a Quote Datasheet
Description
Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 30 - 50 Electrical Characteristics Coil Suppression Method : Diode (Cathode 86) Coil Voltage Rating (VDC) : 24 Mechanical Attachment Product Mount Type : Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Relays - 1904056-2 - TE Connectivity
Berwyn, PA, United States
Mini Relays
1904056-2
Mini Relays 1904056-2
Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 30 - 50 Electrical Characteristics Coil Suppression Method : Diode (Cathode 86) Coil Voltage Rating (VDC) : 24 Mechanical Attachment Product Mount Type : Socket

Contact Features


  • Contact Arrangement : 1 Form C (CO)
  • Contact Current Class (AMP) : 30 - 50

Electrical Characteristics


  • Coil Suppression Method : Diode (Cathode 86)
  • Coil Voltage Rating (VDC) : 24

Mechanical Attachment


  • Product Mount Type : Socket
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1904056-2
Product Name Mini Relays
Approvals EU ELV Compliant with Exemptions; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393788-1 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
4 suppliers
General Purpose Relays - 1-1393216-2 - VAST STOCK CO., LIMITED
Specs
Relay Type General
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393771-7 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
2 suppliers
Signal Relays - 1-1393789-4 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers