TE Connectivity Automotive Headers 1903876-5

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 38 Number of Rows : 3 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Tab Thickness : .6 MM , .4 MM  [.02 INCH , .016 INCH ] Mating Tab Width : 1.5 MM , .5 MM  [.06 INCH , .02 INCH ] Dimensions Connector Length : 40.3 MM  [1.587 INCH ] Connector Width : 33.7 MM  [1.326 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 11.8 MM  [.465 INCH ] Electrical Characteristics Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 3.2 MM , 1.6 MM  [.062 INCH , .125 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Wave Solder Capable Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 38 Number of Rows : 3 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Tab Thickness : .6 MM , .4 MM  [.02 INCH , .016 INCH ] Mating Tab Width : 1.5 MM , .5 MM  [.06 INCH , .02 INCH ] Dimensions Connector Length : 40.3 MM  [1.587 INCH ] Connector Width : 33.7 MM  [1.326 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 11.8 MM  [.465 INCH ] Electrical Characteristics Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 3.2 MM , 1.6 MM  [.062 INCH , .125 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Wave Solder Capable Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1903876-5 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1903876-5
Automotive Headers 1903876-5
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 38 Number of Rows : 3 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Tab Thickness : .6 MM , .4 MM  [.02 INCH , .016 INCH ] Mating Tab Width : 1.5 MM , .5 MM  [.06 INCH , .02 INCH ] Dimensions Connector Length : 40.3 MM  [1.587 INCH ] Connector Width : 33.7 MM  [1.326 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 11.8 MM  [.465 INCH ] Electrical Characteristics Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 3.2 MM , 1.6 MM  [.062 INCH , .125 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Wave Solder Capable Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 38
  • Number of Rows : 3
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Pin
  • Mating Tab Thickness : .6 MM , .4 MM  [.02 INCH , .016 INCH ]
  • Mating Tab Width : 1.5 MM , .5 MM  [.06 INCH , .02 INCH ]

Dimensions


  • Connector Length : 40.3 MM  [1.587 INCH ]
  • Connector Width : 33.7 MM  [1.326 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 11.8 MM  [.465 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 12

Housing Features


  • Centerline (Pitch) : 3.2 MM , 1.6 MM  [.062 INCH , .125 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No
  • Solder Process : Wave Solder Capable

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1903876-5
Product Name Automotive Headers
Connector Type Automotive Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28492-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 267 volts
View Details
2 suppliers