TE Connectivity PCB Headers & Receptacles 1903695-4

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 60 Number of Rows : 3 PCB Mount Orientation : Horizontal Contact Features Contact Size : .5mm Contact Type : Tab Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Mechanical Attachment Mating Alignment : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 6 Packaging Type : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 75 DEGC , 70 DEGC , 65 DEGC , 85 DEGC , 80 DEGC  [149 DEGF , 176 DEGF , 158 DEGF , 185 DEGF , 167 DEGF ] Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 60 Number of Rows : 3 PCB Mount Orientation : Horizontal Contact Features Contact Size : .5mm Contact Type : Tab Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Mechanical Attachment Mating Alignment : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 6 Packaging Type : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 75 DEGC , 70 DEGC , 65 DEGC , 85 DEGC , 80 DEGC  [149 DEGF , 176 DEGF , 158 DEGF , 185 DEGF , 167 DEGF ] Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1903695-4 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1903695-4
PCB Headers & Receptacles 1903695-4
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 60 Number of Rows : 3 PCB Mount Orientation : Horizontal Contact Features Contact Size : .5mm Contact Type : Tab Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Mechanical Attachment Mating Alignment : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 6 Packaging Type : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 75 DEGC , 70 DEGC , 65 DEGC , 85 DEGC , 80 DEGC  [149 DEGF , 176 DEGF , 158 DEGF , 185 DEGF , 167 DEGF ] Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 60
  • Number of Rows : 3
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Size : .5mm
  • Contact Type : Tab
  • Mating Tab Thickness : .4 MM  [.016 INCH ]
  • Mating Tab Width : .5 MM  [.02 INCH ]

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Quantity : 6
  • Packaging Type : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Hybrid Header : No
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 75 DEGC , 70 DEGC , 65 DEGC , 85 DEGC , 80 DEGC  [149 DEGF , 176 DEGF , 158 DEGF , 185 DEGF , 167 DEGF ]
  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 1903695-4
Product Name PCB Headers & Receptacles
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102089-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102694-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102540-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details