TE Connectivity D-Shaped Connectors 1903404-1

Description
Body Features Cover Material : PBT GF Mating Retention Feature Material : Brass Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 40 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Options : Installed Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 1.3 MM  [.051 INCH ] Compatible Insulation Diameter Range : 1.3 MM  [.051 INCH ] Stranded Wire Size (AWG) : 28 Stranded Wire Size (MMSQ) : .08 Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Feature Plating Material : Nickel Mating Retention Type : Screw Mounting Feature Material : Stainless Steel Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 60 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cover Material : PBT GF Mating Retention Feature Material : Brass Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 40 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Options : Installed Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 1.3 MM  [.051 INCH ] Compatible Insulation Diameter Range : 1.3 MM  [.051 INCH ] Stranded Wire Size (AWG) : 28 Stranded Wire Size (MMSQ) : .08 Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Feature Plating Material : Nickel Mating Retention Type : Screw Mounting Feature Material : Stainless Steel Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 60 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1903404-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1903404-1
D-Shaped Connectors 1903404-1
Body Features Cover Material : PBT GF Mating Retention Feature Material : Brass Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 40 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Options : Installed Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 1.3 MM  [.051 INCH ] Compatible Insulation Diameter Range : 1.3 MM  [.051 INCH ] Stranded Wire Size (AWG) : 28 Stranded Wire Size (MMSQ) : .08 Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Feature Plating Material : Nickel Mating Retention Type : Screw Mounting Feature Material : Stainless Steel Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 60 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Body Features


  • Cover Material : PBT GF
  • Mating Retention Feature Material : Brass
  • Primary Product Color : Black

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Positions : 40
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Options : Installed
  • Contact Type : Receptacle
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 1.3 MM  [.051 INCH ]
  • Compatible Insulation Diameter Range : 1.3 MM  [.051 INCH ]
  • Stranded Wire Size (AWG) : 28
  • Stranded Wire Size (MMSQ) : .08
  • Wire Size (MMSQ) : .08
  • Wire Size (AWG) : 28

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyester

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Feature Plating Material : Nickel
  • Mating Retention Type : Screw
  • Mounting Feature Material : Stainless Steel

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 60

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Kit
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now
D-Sub Connector Assemblies - 17-1903404-1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
17-1903404-1-ND
D-Sub Connector Assemblies 17-1903404-1-ND
KIT,PC I/O CONN.MT 40P

KIT,PC I/O CONN.MT 40P

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1903404-1 17-1903404-1-ND
Product Name D-Shaped Connectors D-Sub Connector Assemblies
Connector Type Wire to Board Connector D-Sub Connector
Termination Through Hole - Solder
Mounting Board Mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 103309-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
6 suppliers