TE Connectivity PCB Headers & Receptacles 1903399-2

Description
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 20 Number of Rows : 2 Number of Sections : 2 Number of Signal Positions : 24 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Gold (Au), Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 9.5 MM , .64 MM  [.374 INCH , .025 INCH ] Dimensions Connector Length : 70.5 MM  [2.77 INCH ] Connector Width : 32.5 MM  [1.28 INCH ] PCB Thickness (Recommended) : 1.6 - 2 MM  [.063 - .078 INCH ] Profile Height from PCB : 34.3 MM  [1.35 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Voltage Rating (Max) (VDC) : 12 Housing Features Centerline (Pitch) : 2.2 MM  [.087 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Quantity : 6 Packaging Type : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 70 DEGC , 80 DEGC , 105 DEGC , 100 DEGC , 75 DEGC , 65 DEGC , 90 DEGC , 85 DEGC  [185 DEGF , 149 DEGF , 221 DEGF , 167 DEGF , 194 DEGF , 176 DEGF , 158 DEGF , 212 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 20 Number of Rows : 2 Number of Sections : 2 Number of Signal Positions : 24 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Gold (Au), Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 9.5 MM , .64 MM  [.374 INCH , .025 INCH ] Dimensions Connector Length : 70.5 MM  [2.77 INCH ] Connector Width : 32.5 MM  [1.28 INCH ] PCB Thickness (Recommended) : 1.6 - 2 MM  [.063 - .078 INCH ] Profile Height from PCB : 34.3 MM  [1.35 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Voltage Rating (Max) (VDC) : 12 Housing Features Centerline (Pitch) : 2.2 MM  [.087 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Quantity : 6 Packaging Type : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 70 DEGC , 80 DEGC , 105 DEGC , 100 DEGC , 75 DEGC , 65 DEGC , 90 DEGC , 85 DEGC  [185 DEGF , 149 DEGF , 221 DEGF , 167 DEGF , 194 DEGF , 176 DEGF , 158 DEGF , 212 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1903399-2 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1903399-2
PCB Headers & Receptacles 1903399-2
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 20 Number of Rows : 2 Number of Sections : 2 Number of Signal Positions : 24 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Gold (Au), Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 9.5 MM , .64 MM  [.374 INCH , .025 INCH ] Dimensions Connector Length : 70.5 MM  [2.77 INCH ] Connector Width : 32.5 MM  [1.28 INCH ] PCB Thickness (Recommended) : 1.6 - 2 MM  [.063 - .078 INCH ] Profile Height from PCB : 34.3 MM  [1.35 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Voltage Rating (Max) (VDC) : 12 Housing Features Centerline (Pitch) : 2.2 MM  [.087 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Quantity : 6 Packaging Type : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 70 DEGC , 80 DEGC , 105 DEGC , 100 DEGC , 75 DEGC , 65 DEGC , 90 DEGC , 85 DEGC  [185 DEGF , 149 DEGF , 221 DEGF , 167 DEGF , 194 DEGF , 176 DEGF , 158 DEGF , 212 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Positions : 20
  • Number of Rows : 2
  • Number of Sections : 2
  • Number of Signal Positions : 24
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Gold (Au), Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : 9.5 MM , .64 MM  [.374 INCH , .025 INCH ]

Dimensions


  • Connector Length : 70.5 MM  [2.77 INCH ]
  • Connector Width : 32.5 MM  [1.28 INCH ]
  • PCB Thickness (Recommended) : 1.6 - 2 MM  [.063 - .078 INCH ]
  • Profile Height from PCB : 34.3 MM  [1.35 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 12
  • Voltage Rating (Max) (VDC) : 12

Housing Features


  • Centerline (Pitch) : 2.2 MM  [.087 INCH ]

Mechanical Attachment


  • Mating Alignment : With
  • Mating Retention : With
  • Mating Retention Type : Locking Interface
  • Mounting Holes : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Quantity : 6
  • Packaging Type : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Hybrid Header : Yes
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 70 DEGC , 80 DEGC , 105 DEGC , 100 DEGC , 75 DEGC , 65 DEGC , 90 DEGC , 85 DEGC  [185 DEGF , 149 DEGF , 221 DEGF , 167 DEGF , 194 DEGF , 176 DEGF , 158 DEGF , 212 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 1903399-2
Product Name PCB Headers & Receptacles
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102100-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Specs
Product Type IC Headers
View Details
PCB Connector Headers & Receptacles - 103323-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102162-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details