TE Connectivity SD Card Connectors 1903302-3

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICM) : .2 - .5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Profile Height from PCB : 2.95 MM  [.116 INCH ] Housing Features Centerline (Pitch) : 1.7 MM , 2.4 MM , 2.5 MM  [.06 INCH , .1 INCH , .09 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Shell Material : Copper Alloy Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Compatible Card : Secure Digital Connector & Contact Terminates To : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICM) : .2 - .5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Profile Height from PCB : 2.95 MM  [.116 INCH ] Housing Features Centerline (Pitch) : 1.7 MM , 2.4 MM , 2.5 MM  [.06 INCH , .1 INCH , .09 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Shell Material : Copper Alloy Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Compatible Card : Secure Digital Connector & Contact Terminates To : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SD Card Connectors - 1903302-3 - TE Connectivity
Berwyn, PA, United States
SD Card Connectors
1903302-3
SD Card Connectors 1903302-3
Body Features Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICM) : .2 - .5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Profile Height from PCB : 2.95 MM  [.116 INCH ] Housing Features Centerline (Pitch) : 1.7 MM , 2.4 MM , 2.5 MM  [.06 INCH , .1 INCH , .09 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Shell Material : Copper Alloy Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Compatible Card : Secure Digital Connector & Contact Terminates To : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness (MICM) : .2 - .5
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Profile Height from PCB : 2.95 MM  [.116 INCH ]

Housing Features


  • Centerline (Pitch) : 1.7 MM , 2.4 MM , 2.5 MM  [.06 INCH , .1 INCH , .09 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)
  • Shell Material : Copper Alloy

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Compatible Card : Secure Digital
  • Connector & Contact Terminates To : Printed Circuit Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now
PC Card Sockets - A118076CT-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
A118076CT-ND
PC Card Sockets A118076CT-ND
Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold

Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold

Buy Now Datasheet
PC Card Sockets - A118076TR-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
A118076TR-ND
PC Card Sockets A118076TR-ND
Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold

Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold

Buy Now Datasheet
Connectors, Interconnects - Memory Connectors - PC Card Sockets - 1010898-1903302-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Memory Connectors - PC Card Sockets
1010898-1903302-3
Connectors, Interconnects - Memory Connectors - PC Card Sockets 1010898-1903302-3
Win Source Part Number: 1010898-1903302-3 Category: Connectors, Interconnects>Memory Connectors - PC Card Sockets Features: Board Guide Connector Type: Connector and Ejector Contact Finish: Gold Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 180 Card Type: Secure Digital - SD Insertion, Removal Method: Push In, Push Out Mounting Feature: Reverse - Bottom Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A118076CT,-1903302-3 -SI,A118076TR Base Product Number: 1903302

Win Source Part Number: 1010898-1903302-3
Category: Connectors, Interconnects>Memory Connectors - PC Card Sockets
Features: Board Guide
Connector Type: Connector and Ejector
Contact Finish: Gold
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 180
Card Type: Secure Digital - SD
Insertion, Removal Method: Push In, Push Out
Mounting Feature: Reverse - Bottom
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: A118076CT,-1903302-3-SI,A118076TR
Base Product Number: 1903302

Buy Now Datasheet
Sd Rvs 0H Emboss Assy Amp - Te Connectivity - 75AC6177 - Newark, An Avnet Company
Chicago, IL, United States
Sd Rvs 0H Emboss Assy Amp - Te Connectivity
75AC6177
Sd Rvs 0H Emboss Assy Amp - Te Connectivity 75AC6177
SD RVS 0H EMBOSS ASSY

SD RVS 0H EMBOSS ASSY

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1903302-3 A118076CT-ND 1010898-1903302-3 75AC6177
Product Name SD Card Connectors PC Card Sockets Connectors, Interconnects - Memory Connectors - PC Card Sockets Sd Rvs 0H Emboss Assy Amp - Te Connectivity
Connector Type PC Card Connector Connector and Ejector PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28487-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Headers, Male Pins - A26699-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Headers, Male Pins - A114647-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
Eurocard Connectors - 374385-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers