TE Connectivity Automotive Headers 1903166-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 58 Number of Rows : 3 Number of Sections : 2 Number of Signal Positions : 54 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Gold (Au), Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM , .4 MM  [.016 INCH , .025 INCH ] Mating Tab Width : 1.5 MM , .5 MM  [.06 INCH , .02 INCH ] Dimensions Connector Length : 64.8 MM  [2.551 INCH ] Connector Width : 33.7 MM  [1.326 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 11.8 MM  [.465 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 3.6 MM , 2 MM , 3.2 MM , 1.8 MM , 1.6 MM  [.14 INCH , .079 INCH , .126 INCH , .071 INCH , .063 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Other Interface Number : 1903615, 1903608 Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 58 Number of Rows : 3 Number of Sections : 2 Number of Signal Positions : 54 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Gold (Au), Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM , .4 MM  [.016 INCH , .025 INCH ] Mating Tab Width : 1.5 MM , .5 MM  [.06 INCH , .02 INCH ] Dimensions Connector Length : 64.8 MM  [2.551 INCH ] Connector Width : 33.7 MM  [1.326 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 11.8 MM  [.465 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 3.6 MM , 2 MM , 3.2 MM , 1.8 MM , 1.6 MM  [.14 INCH , .079 INCH , .126 INCH , .071 INCH , .063 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Other Interface Number : 1903615, 1903608 Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1903166-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1903166-1
Automotive Headers 1903166-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 58 Number of Rows : 3 Number of Sections : 2 Number of Signal Positions : 54 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Gold (Au), Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM , .4 MM  [.016 INCH , .025 INCH ] Mating Tab Width : 1.5 MM , .5 MM  [.06 INCH , .02 INCH ] Dimensions Connector Length : 64.8 MM  [2.551 INCH ] Connector Width : 33.7 MM  [1.326 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 11.8 MM  [.465 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 3.6 MM , 2 MM , 3.2 MM , 1.8 MM , 1.6 MM  [.14 INCH , .079 INCH , .126 INCH , .071 INCH , .063 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Other Interface Number : 1903615, 1903608 Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 58
  • Number of Rows : 3
  • Number of Sections : 2
  • Number of Signal Positions : 54
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Gold (Au), Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .64 MM , .4 MM  [.016 INCH , .025 INCH ]
  • Mating Tab Width : 1.5 MM , .5 MM  [.06 INCH , .02 INCH ]

Dimensions


  • Connector Length : 64.8 MM  [2.551 INCH ]
  • Connector Width : 33.7 MM  [1.326 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 11.8 MM  [.465 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 12

Housing Features


  • Centerline (Pitch) : 3.6 MM , 2 MM , 3.2 MM , 1.8 MM , 1.6 MM  [.14 INCH , .079 INCH , .126 INCH , .071 INCH , .063 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Other


  • Interface Number : 1903615, 1903608

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Buy Now
Headers, Male Pins - 17-1903166-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-1903166-1-ND
Headers, Male Pins 17-1903166-1-ND
0.5/1.5 58POS CAP ASSY DIP BOARD

0.5/1.5 58POS CAP ASSY DIP BOARD

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 1903166-1 17-1903166-1-ND
Product Name Automotive Headers Headers, Male Pins
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header
Unlock Full Specs
to access all available technical data