TE Connectivity Rectangular Wire & Cable Connectors & Housings 1903146-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 3 Contact Features Contact Current Rating (Max) (AMP) : 30 Dimensions Row-to-Row Spacing : 10.16 MM  [.4 INCH ] Housing Features Centerline (Pitch) : 10.16 MM  [.4 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Operation/Applicatio n Circuit Application : Power Product Type Features Connector Product Type : Connector Assembly Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 3 Contact Features Contact Current Rating (Max) (AMP) : 30 Dimensions Row-to-Row Spacing : 10.16 MM  [.4 INCH ] Housing Features Centerline (Pitch) : 10.16 MM  [.4 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Operation/Applicatio n Circuit Application : Power Product Type Features Connector Product Type : Connector Assembly Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1903146-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1903146-2
Rectangular Wire & Cable Connectors & Housings 1903146-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 3 Contact Features Contact Current Rating (Max) (AMP) : 30 Dimensions Row-to-Row Spacing : 10.16 MM  [.4 INCH ] Housing Features Centerline (Pitch) : 10.16 MM  [.4 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Operation/Applicatio n Circuit Application : Power Product Type Features Connector Product Type : Connector Assembly Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 12
  • Number of Rows : 3

Contact Features


  • Contact Current Rating (Max) (AMP) : 30

Dimensions


  • Row-to-Row Spacing : 10.16 MM  [.4 INCH ]

Housing Features


  • Centerline (Pitch) : 10.16 MM  [.4 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector Product Type : Connector Assembly
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Free Hanging, Panel Mount - 1903146-2-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
1903146-2-ND
Free Hanging, Panel Mount 1903146-2-ND
12 Position Rectangular Plug Connector Solder Gold

12 Position Rectangular Plug Connector Solder Gold

Buy Now Datasheet
Dynamic D-5 Dynatap 12P Assy P/m Bottom Rohs Compliant Te Connectivity - 97X9806 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D-5 Dynatap 12P Assy P/m Bottom Rohs Compliant Te Connectivity
97X9806
Dynamic D-5 Dynatap 12P Assy P/m Bottom Rohs Compliant Te Connectivity 97X9806
DYNAMIC D-5 DYNATAP 12P ASSY P/M BOTTOM ROHS COMPLIANT: YES

DYNAMIC D-5 DYNATAP 12P ASSY P/M BOTTOM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1903146-2 1903146-2-ND 97X9806
Product Name Rectangular Wire & Cable Connectors & Housings Free Hanging, Panel Mount Dynamic D-5 Dynatap 12P Assy P/m Bottom Rohs Compliant Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102159-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Circular Connector Contacts - 1508-006-1157-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Circular Connector Contacts - 006-0937-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details