TE Connectivity ™ Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1903122-1

Description
Win Source Part Number: 1362904-1903122-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 40 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Dynamic D-1000 Package: Tape & Reel (TR) Product Status: Active Base Product Number: 1903122 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Tab Contact Termination: Crimp Wire Gauge: 18-22 AWG Contact Finish: Tin
Request a Quote Datasheet
Description
Win Source Part Number: 1362904-1903122-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 40 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Dynamic D-1000 Package: Tape & Reel (TR) Product Status: Active Base Product Number: 1903122 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Tab Contact Termination: Crimp Wire Gauge: 18-22 AWG Contact Finish: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1903122-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1903122-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1903122-1
Win Source Part Number: 1362904-1903122-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 40 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Dynamic D-1000 Package: Tape & Reel (TR) Product Status: Active Base Product Number: 1903122 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Tab Contact Termination: Crimp Wire Gauge: 18-22 AWG Contact Finish: Tin

Win Source Part Number: 1362904-1903122-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 40 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Dynamic D-1000
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 1903122
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Tab
Contact Termination: Crimp
Wire Gauge: 18-22 AWG
Contact Finish: Tin

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number 1903122-1
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Contacts - 2835198 - RS Components, Ltd.
Amphenol Communications Solutions
Specs
Shape / Form Pin
Plating / Coating Gold; Gold
View Details
3 suppliers
Circular Contact, Skt, 20-16Awg, Crimp; Product Range Deutsch Te Connectivity - 44AJ4442 - Newark, An Avnet Company
Specs
Shape / Form Socket; Socket or Receptacle
Plating / Coating Gold; Gold Plated Contacts
View Details