TE Connectivity Connector Contacts 1903120-1

Description
Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Length : 12.95 MM  [.509 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Type : Tab Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : .7 MM  [.027 INCH ] Dimensions Compatible Insulation Diameter Range : 1.08 - 1.6 MM  [.042 - .063 INCH ] Wire Size (MMSQ) : .08 - .38 Wire Size (AWG) : 28 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel & Box Packaging Quantity : 24000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Length : 12.95 MM  [.509 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Type : Tab Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : .7 MM  [.027 INCH ] Dimensions Compatible Insulation Diameter Range : 1.08 - 1.6 MM  [.042 - .063 INCH ] Wire Size (MMSQ) : .08 - .38 Wire Size (AWG) : 28 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel & Box Packaging Quantity : 24000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1903120-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1903120-1
Connector Contacts 1903120-1
Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Length : 12.95 MM  [.509 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Type : Tab Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : .7 MM  [.027 INCH ] Dimensions Compatible Insulation Diameter Range : 1.08 - 1.6 MM  [.042 - .063 INCH ] Wire Size (MMSQ) : .08 - .38 Wire Size (AWG) : 28 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel & Box Packaging Quantity : 24000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Length : 12.95 MM  [.509 INCH ]
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Orientation : Straight
  • Contact Type : Tab
  • Mating Tab Thickness : .5 MM  [.02 INCH ]
  • Mating Tab Width : .7 MM  [.027 INCH ]

Dimensions


  • Compatible Insulation Diameter Range : 1.08 - 1.6 MM  [.042 - .063 INCH ]
  • Wire Size (MMSQ) : .08 - .38
  • Wire Size (AWG) : 28 - 22

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Reel & Box
  • Packaging Quantity : 24000

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Terminals RoHS - 785-1903120-1 - Utmel Electronic Limited
Hong Kong, China
Terminals RoHS
785-1903120-1
Terminals RoHS 785-1903120-1
Terminals RoHS

Terminals RoHS

Supplier's Site

Technical Specifications

  TE Connectivity Utmel Electronic Limited
Product Category Wire Terminals Wire Terminals
Product Number 1903120-1 785-1903120-1
Product Name Connector Contacts Terminals RoHS
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 109452-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 18 AWG
View Details
2 suppliers
PCB Spring Contacts - 1-1447360-1 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-1600961-8 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details