TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1903118-2

Description
Win Source Part Number: 1363310-1903118-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Dynamic D-1000 Package: Bulk Product Status: Active Base Product Number: 1903118 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Tab Contact Termination: Crimp Wire Gauge: 18-22 AWG Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm)
Request a Quote Datasheet
Description
Win Source Part Number: 1363310-1903118-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Dynamic D-1000 Package: Bulk Product Status: Active Base Product Number: 1903118 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Tab Contact Termination: Crimp Wire Gauge: 18-22 AWG Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1903118-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1903118-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1903118-2
Win Source Part Number: 1363310-1903118-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Dynamic D-1000 Package: Bulk Product Status: Active Base Product Number: 1903118 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Tab Contact Termination: Crimp Wire Gauge: 18-22 AWG Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm)

Win Source Part Number: 1363310-1903118-2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Dynamic D-1000
Package: Bulk
Product Status: Active
Base Product Number: 1903118
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Tab
Contact Termination: Crimp
Wire Gauge: 18-22 AWG
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)

Buy Now Datasheet
Contact, Pin, 22-18Awg, Crimp; Product Range Te Connectivity - 21R7530 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22-18Awg, Crimp; Product Range Te Connectivity
21R7530
Contact, Pin, 22-18Awg, Crimp; Product Range Te Connectivity 21R7530
CONTACT, PIN, 22-18AWG, CRIMP; Product Range:Dynamic D-1000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:22AWG RoHS Compliant: Yes

CONTACT, PIN, 22-18AWG, CRIMP; Product Range:Dynamic D-1000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 1903118-2 21R7530
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Contact, Pin, 22-18Awg, Crimp; Product Range Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data