TE Connectivity Connectors, Interconnects - Rectangular Connectors - Contacts 1903112-2

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Connectors, Interconnects - Rectangular Connectors - Contacts - 1198755-1903112-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1198755-1903112-2
Connectors, Interconnects - Rectangular Connectors - Contacts 1198755-1903112-2
Win Source Part Number: 1198755-1903112-2 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Dynamic D-1000 Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 22-28 AWG Contact Termination: Crimp Pin or Socket: Tab Standard Package: 6,000 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 19031122,1903112-2-N D,A107117TR,-1903112 -2-CSI,A107117CT Base Product Number: 1903112

Win Source Part Number: 1198755-1903112-2
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: Dynamic D-1000
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 22-28 AWG
Contact Termination: Crimp
Pin or Socket: Tab
Standard Package: 6,000
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 19031122,1903112-2-ND,A107117TR,-1903112-2-CSI,A107117CT
Base Product Number: 1903112

Buy Now Datasheet
Rectangular Connector Contacts - A107117CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A107117CT-ND
Rectangular Connector Contacts A107117CT-ND
Tab Contact Gold 22-28 AWG Crimp

Tab Contact Gold 22-28 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A107117TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A107117TR-ND
Rectangular Connector Contacts A107117TR-ND
Tab Contact Gold 22-28 AWG Crimp

Tab Contact Gold 22-28 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
5A Electronic Connector
332-1903112-2
5A Electronic Connector 332-1903112-2
Signal/Power Contact, Crimp, 22-28AWG, Gold, 5A, UL94 V-0 Product overview: 1903112-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1903112-2 can be used for catalog matching and distributor lookup.

Signal/Power Contact, Crimp, 22-28AWG, Gold, 5A, UL94 V-0 Product overview: 1903112-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1903112-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Power Contact, Dynamic D-1000 Series, Gold Plated Contacts, Copper Alloy, Pin, Crimp Rohs Compliant Te Connectivity - 47Y8192 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Dynamic D-1000 Series, Gold Plated Contacts, Copper Alloy, Pin, Crimp Rohs Compliant Te Connectivity
47Y8192
Rectangular Power Contact, Dynamic D-1000 Series, Gold Plated Contacts, Copper Alloy, Pin, Crimp Rohs Compliant Te Connectivity 47Y8192
Rectangular Power Contact, Dynamic D-1000 Series, Gold Plated Contacts, Copper Alloy, Pin, Crimp RoHS Compliant: Yes

Rectangular Power Contact, Dynamic D-1000 Series, Gold Plated Contacts, Copper Alloy, Pin, Crimp RoHS Compliant: Yes

Supplier's Site Datasheet
Dynamic D1000 Tab Cont Au (M) Reel Te Connectivity - 55M4296 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D1000 Tab Cont Au (M) Reel Te Connectivity
55M4296
Dynamic D1000 Tab Cont Au (M) Reel Te Connectivity 55M4296
DYNAMIC D1000 TAB CONT AU (M) REEL

DYNAMIC D1000 TAB CONT AU (M) REEL

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1903112-2 1198755-1903112-2 A107117CT-ND 332-1903112-2 47Y8192 55M4296
Product Name Connectors, Interconnects - Rectangular Connectors - Contacts Rectangular Connector Contacts 5A Electronic Connector Rectangular Power Contact, Dynamic D-1000 Series, Gold Plated Contacts, Copper Alloy, Pin, Crimp Rohs Compliant Te Connectivity Dynamic D1000 Tab Cont Au (M) Reel Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Contact Size (AWG) 22 to 28 AWG
Unlock Full Specs
to access all available technical data