TE Connectivity 3A Electronic Connector 1903111-2

Description
Signal Power Contact, Crimp, 28-30AWG, Gold, 3A, Straight Product overview: 1903111-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1903111-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Signal Power Contact, Crimp, 28-30AWG, Gold, 3A, Straight Product overview: 1903111-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1903111-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A Electronic Connector
332-1903111-2
3A Electronic Connector 332-1903111-2
Signal Power Contact, Crimp, 28-30AWG, Gold, 3A, Straight Product overview: 1903111-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1903111-2 can be used for catalog matching and distributor lookup.

Signal Power Contact, Crimp, 28-30AWG, Gold, 3A, Straight Product overview: 1903111-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1903111-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - 17-1903111-2TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1903111-2TR-ND
Rectangular Connector Contacts 17-1903111-2TR-ND
Tab Contact Gold 28-30 AWG Crimp Stamped

Tab Contact Gold 28-30 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - 17-1903111-2CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1903111-2CT-ND
Rectangular Connector Contacts 17-1903111-2CT-ND
CONN TAB 28-30AWG CRIMP GOLD

CONN TAB 28-30AWG CRIMP GOLD

Buy Now Datasheet
Contact, Pin, 30-28Awg, Crimp; Product Range Te Connectivity - 32AH7296 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 30-28Awg, Crimp; Product Range Te Connectivity
32AH7296
Contact, Pin, 30-28Awg, Crimp; Product Range Te Connectivity 32AH7296
CONTACT, PIN, 30-28AWG, CRIMP; Product Range:Dynamic 1000 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Dynamic 1000 Series Housing RoHS Compliant: Yes

CONTACT, PIN, 30-28AWG, CRIMP; Product Range:Dynamic 1000 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Dynamic 1000 Series Housing RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, 30-28Awg, Crimp; Product Range Te Connectivity - 18AH0059 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 30-28Awg, Crimp; Product Range Te Connectivity
18AH0059
Contact, Pin, 30-28Awg, Crimp; Product Range Te Connectivity 18AH0059
CONTACT, PIN, 30-28AWG, CRIMP; Product Range:Dynamic 1000 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Dynamic 1000 Series Housing RoHS Compliant: Yes

CONTACT, PIN, 30-28AWG, CRIMP; Product Range:Dynamic 1000 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Dynamic 1000 Series Housing RoHS Compliant: Yes

Supplier's Site Datasheet
Dynamic D1000 Tab Cont Au 0.38Um S Reel Te Connectivity - 97X9799 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D1000 Tab Cont Au 0.38Um S Reel Te Connectivity
97X9799
Dynamic D1000 Tab Cont Au 0.38Um S Reel Te Connectivity 97X9799
DYNAMIC D1000 TAB CONT AU 0.38um S REEL

DYNAMIC D1000 TAB CONT AU 0.38um S REEL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-1903111-2 17-1903111-2TR-ND 32AH7296 97X9799
Product Name 3A Electronic Connector Rectangular Connector Contacts Contact, Pin, 30-28Awg, Crimp; Product Range Te Connectivity Dynamic D1000 Tab Cont Au 0.38Um S Reel Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 IP6X - NDHR4A6A50A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
Wire to Board - 1920-1852-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Female connector/socket - 734-116 - WAGO
Specs
Termination Operating tool
View Details
3 suppliers