TE Connectivity ™ Crimp Contacts 1903111-2

Description
TE Connectivity 1903111-2 Crimp Terminal
Request a Quote Datasheet
Description
TE Connectivity 1903111-2 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 1702582 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1702582
Crimp Contacts 1702582
TE Connectivity 1903111-2 Crimp Terminal

TE Connectivity 1903111-2 Crimp Terminal

Supplier's Site
Crimp Contacts - 1702814 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1702814
Crimp Contacts 1702814
TE Connectivity 1903111-2 Crimp Terminal

TE Connectivity 1903111-2 Crimp Terminal

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1903111-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1903111-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1903111-2
Win Source Part Number: 1362993-1903111-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Package: Tape & Reel Fake Threat In the Open Market: 37 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Dynamic D-1000 Product Status: Active Base Product Number: 1903111 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Tab Contact Termination: Crimp Wire Gauge: 28-30 AWG Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm)

Win Source Part Number: 1362993-1903111-2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Package: Tape & Reel
Fake Threat In the Open Market: 37 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Dynamic D-1000
Product Status: Active
Base Product Number: 1903111
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Tab
Contact Termination: Crimp
Wire Gauge: 28-30 AWG
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics
Product Category Electrical Contacts Electrical Contacts
Product Number 1702582 1903111-2
Product Name Crimp Contacts Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Shape / Form Pin
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Contact, Pin, 16Awg, Solder; For Use With Amphenol Communications Solutions - 89K7392 - Newark, An Avnet Company
Specs
Shape / Form Pin; Pin
Contact Material Cu; Copper Alloy
Plating / Coating Gold; Gold Plated Contacts
View Details
RF Contacts - 1-222246-0 - TE Connectivity
Specs
Applications Motor or Generator
View Details