TE Connectivity Rectangular Wire & Cable Connectors & Housings 1903105-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Housing Features Centerline (Pitch) : 8.5 MM  [.334 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Housing Features Centerline (Pitch) : 8.5 MM  [.334 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1903105-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1903105-1
Rectangular Wire & Cable Connectors & Housings 1903105-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Housing Features Centerline (Pitch) : 8.5 MM  [.334 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Housing Features


  • Centerline (Pitch) : 8.5 MM  [.334 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp
Buy Now
Plug Hsg 2P, Pneumatic Conn Te Connectivity - 97X9797 - Newark, An Avnet Company
Chicago, IL, United States
Plug Hsg 2P, Pneumatic Conn Te Connectivity
97X9797
Plug Hsg 2P, Pneumatic Conn Te Connectivity 97X9797
PLUG HSG 2P, PNEUMATIC CONN

PLUG HSG 2P, PNEUMATIC CONN

Supplier's Site
Plug Hsg 2P, Pneumatic Conn Amp - Te Connectivity - 41AJ4963 - Newark, An Avnet Company
Chicago, IL, United States
Plug Hsg 2P, Pneumatic Conn Amp - Te Connectivity
41AJ4963
Plug Hsg 2P, Pneumatic Conn Amp - Te Connectivity 41AJ4963
PLUG HSG 2P, PNEUMATIC CONN

PLUG HSG 2P, PNEUMATIC CONN

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1903105-1 97X9797
Product Name Rectangular Wire & Cable Connectors & Housings Plug Hsg 2P, Pneumatic Conn Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1188-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Rectangular Connector Accessories - 103682-1-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details