TE Connectivity HDMI Connectors 1903015-7

Description
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 19 PCB マウント向き : Right Angle Panel Ground Location : Top Preloaded : Yes Stacked : No Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness : .76 MICM  [29.92 MICIN ] Dimensions PCB Thickness (Min) : 1.6 MM  [.063 INCH ] Tail Length : .7 MM  [.026 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount Locating Posts : Without PCB Mount Location : Top PCB Mount Retention Type : Straight Leg Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Component Type : 2.65 Hole Grounding Options : Panel Ground Product Type : Connector Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ] Soldering Temperature (Max) (DEGC) : 260
Request a Quote
Description
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 19 PCB マウント向き : Right Angle Panel Ground Location : Top Preloaded : Yes Stacked : No Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness : .76 MICM  [29.92 MICIN ] Dimensions PCB Thickness (Min) : 1.6 MM  [.063 INCH ] Tail Length : .7 MM  [.026 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount Locating Posts : Without PCB Mount Location : Top PCB Mount Retention Type : Straight Leg Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Component Type : 2.65 Hole Grounding Options : Panel Ground Product Type : Connector Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ] Soldering Temperature (Max) (DEGC) : 260
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Connectors - 1903015-7 - TE Connectivity
Berwyn, PA, United States
HDMI Connectors
1903015-7
HDMI Connectors 1903015-7
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 19 PCB マウント向き : Right Angle Panel Ground Location : Top Preloaded : Yes Stacked : No Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness : .76 MICM  [29.92 MICIN ] Dimensions PCB Thickness (Min) : 1.6 MM  [.063 INCH ] Tail Length : .7 MM  [.026 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount Locating Posts : Without PCB Mount Location : Top PCB Mount Retention Type : Straight Leg Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Component Type : 2.65 Hole Grounding Options : Panel Ground Product Type : Connector Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ] Soldering Temperature (Max) (DEGC) : 260

Body Features


  • Connector Profile : Standard
  • Shell Plating Finish : Matte
  • Shell Plating Material : Tin

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 19
  • PCB マウント向き : Right Angle
  • Panel Ground Location : Top
  • Preloaded : Yes
  • Stacked : No

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Thickness : .76 MICM  [29.92 MICIN ]

Dimensions


  • PCB Thickness (Min) : 1.6 MM  [.063 INCH ]
  • Tail Length : .7 MM  [.026 INCH ]

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]
  • Housing Color : Black

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locating Posts : Without
  • PCB Mount Location : Top
  • PCB Mount Retention Type : Straight Leg

Operation/Application


  • Assembly Process Feature : Pick and Place Cover
  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray, Box & Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Ground Component Type : 2.65 Hole
  • Grounding Options : Panel Ground
  • Product Type : Connector

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Mating Cycles (Max) : 10000
  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
  • Soldering Temperature (Max) (DEGC) : 260
Buy Now
Std Hdmi, Ra, Smt, Panel Grd, Flange Te Connectivity - 97X9795 - Newark, An Avnet Company
Chicago, IL, United States
Std Hdmi, Ra, Smt, Panel Grd, Flange Te Connectivity
97X9795
Std Hdmi, Ra, Smt, Panel Grd, Flange Te Connectivity 97X9795
Std HDMI, RA, SMT, Panel grd, Flange

Std HDMI, RA, SMT, Panel grd, Flange

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1903015-7 97X9795
Product Name HDMI Connectors Std Hdmi, Ra, Smt, Panel Grd, Flange Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products