Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper
Configuration Features Number of Holes : 1
Contact Features Crimp Type : Hexagonal Crimping
Dimensions Barrel Inside Diameter : 11 MM [.433 INCH ] Barrel Length : 43 MM [1.692 INCH ] Barrel Outside Diameter : 14.3 MM [.562 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 70 Compatible Conductor Range (AWGKC) : 2/0 - 2/0 Lug Length : 82 MM [3.228 INCH ] Lug Width : 20.6 MM [.811 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 1
Operation/Applicatio
n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor
Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands
Product Type Features Installation Technology : Compression Stud Size : M10
Body Features
- Compatible Conductor Material : Copper
- Compression Barrel Type : Standard
- Palm Terminal Material : Copper
- Primary Product Material : Copper
Configuration Features
Contact Features
- Crimp Type : Hexagonal Crimping
Dimensions
- Barrel Inside Diameter : 11 MM [.433 INCH ]
- Barrel Length : 43 MM [1.692 INCH ]
- Barrel Outside Diameter : 14.3 MM [.562 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 70
- Compatible Conductor Range (AWGKC) : 2/0 - 2/0
- Lug Length : 82 MM [3.228 INCH ]
- Lug Width : 20.6 MM [.811 INCH ]
Electrical Characteristics
Operation/Application
- Compression Connector Product Type : Terminal Lug
- Power Component Application Type : Indoor, Outdoor
Product Availability
- Product Availability : Asia, Australia, New Zealand & Pacific Islands
Product Type Features
- Installation Technology : Compression
- Stud Size : M10