TE Connectivity ™ Rectangular Connector Housings 1897726-2

Description
Rectangular Connectors - Housings
Request a Quote Datasheet
Description
Rectangular Connectors - Housings
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 1897726-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1897726-2-ND
Rectangular Connector Housings 1897726-2-ND
Rectangular Connectors - Housings

Rectangular Connectors - Housings

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
340-1897726-2
Automotive Electronic Connector 340-1897726-2
Conn Housing RCP 10 POS Crimp ST Cable Mount Black Bag Automotive Product overview: 1897726-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1897726-2 can be used for catalog matching and distributor lookup.

Conn Housing RCP 10 POS Crimp ST Cable Mount Black Bag Automotive Product overview: 1897726-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1897726-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings
Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings Package: Bag Product Status: Active Connector Type: Plug Contact Type: Female Socket Number of Positions: 10 Pitch: 0.157" (4.00mm) Number of Rows: 2 Row Spacing: 0.157" (4.00mm)

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings
Package: Bag
Product Status: Active
Connector Type: Plug
Contact Type: Female Socket
Number of Positions: 10
Pitch: 0.157" (4.00mm)
Number of Rows: 2
Row Spacing: 0.157" (4.00mm)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1897726-2-ND 340-1897726-2 1897726-2
Product Name Rectangular Connector Housings Automotive Electronic Connector Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Automotive Connectors - 1797872 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
Termination Solder Pin
View Details