Body Features Terminal Seal Type : Unsealed
Contact Features Contact Size : 6.35mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .81 MM [.031 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Terminal Type : Receptacle
Dimensions Tab Length : 19.2 MM [.75 INCH ] Wire Size (MMSQ) : 2 - 3 Wire Size (AWG) : 14 - 12
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 25 - 40 A (Power)
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire
Usage Conditions Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Size : 6.35mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .81 MM [.031 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Terminal Type : Receptacle
Dimensions Tab Length : 19.2 MM [.75 INCH ] Wire Size (MMSQ) : 2 - 3 Wire Size (AWG) : 14 - 12
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 25 - 40 A (Power)
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire
Usage Conditions Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Size : 6.35mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .81 MM [.031 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Terminal Type : Receptacle
Dimensions Tab Length : 19.2 MM [.75 INCH ] Wire Size (MMSQ) : 2 - 3 Wire Size (AWG) : 14 - 12
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 25 - 40 A (Power)
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire
Usage Conditions Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Body Features
Terminal Seal Type : Unsealed
Contact Features
Contact Size : 6.35mm
Crimp Type : F-Crimp
Interface Plating : Tin (Sn)
Mating Tab Thickness : .81 MM [.031 INCH ]
Mating Tab Width : 6.35 MM [.25 INCH ]
Terminal Type : Receptacle
Dimensions
Tab Length : 19.2 MM [.75 INCH ]
Wire Size (MMSQ) : 2 - 3
Wire Size (AWG) : 14 - 12
Operation/Application
Compatible With Wire Base Material : Copper
Other
Terminal Transmits : 25 - 40 A (Power)
Product Type Features
Primary Locking Feature : Clean Body
Sealable : No
Termination Features
Product Terminates To : Wire
Usage Conditions
Operating Temperature (Max) : 130 DEGC [266 DEGF ]
Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]