TE Connectivity Automotive Terminals 1897660-1

Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Size : 6.35mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .81 MM  [.031 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Type : Receptacle Dimensions Tab Length : 19.2 MM  [.75 INCH ] Wire Size (MMSQ) : .75 - 1.25 Wire Size (AWG) : 18 - 16 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Product Type Features Primary Locking Feature : Clean Body Sealable : No Termination Features Product Terminates To : Wire Usage Conditions Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Size : 6.35mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .81 MM  [.031 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Type : Receptacle Dimensions Tab Length : 19.2 MM  [.75 INCH ] Wire Size (MMSQ) : .75 - 1.25 Wire Size (AWG) : 18 - 16 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Product Type Features Primary Locking Feature : Clean Body Sealable : No Termination Features Product Terminates To : Wire Usage Conditions Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1897660-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1897660-1
Automotive Terminals 1897660-1
Body Features Terminal Seal Type : Unsealed Contact Features Contact Size : 6.35mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .81 MM  [.031 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Type : Receptacle Dimensions Tab Length : 19.2 MM  [.75 INCH ] Wire Size (MMSQ) : .75 - 1.25 Wire Size (AWG) : 18 - 16 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Product Type Features Primary Locking Feature : Clean Body Sealable : No Termination Features Product Terminates To : Wire Usage Conditions Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Body Features


  • Terminal Seal Type : Unsealed

Contact Features


  • Contact Size : 6.35mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .81 MM  [.031 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Terminal Type : Receptacle

Dimensions


  • Tab Length : 19.2 MM  [.75 INCH ]
  • Wire Size (MMSQ) : .75 - 1.25
  • Wire Size (AWG) : 18 - 16

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 25 - 40 A (Power)

Product Type Features


  • Primary Locking Feature : Clean Body
  • Sealable : No

Termination Features


  • Product Terminates To : Wire

Usage Conditions


  • Operating Temperature (Max) : 130 DEGC  [266 DEGF ]
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1897660-1
Product Name Automotive Terminals
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-12-0144-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 114-0048-S - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Cu
Length 9.84 inch (250 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FNG-0018-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0710 inch (1.8 mm)
View Details
Automotive Terminals - 1062-20-0622 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers