TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1897629-5

Description
Body Features Primary Product Color : Yellow Primary Product Material : Nylon 6/6 Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 4000 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Yellow Primary Product Material : Nylon 6/6 Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 4000 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1897629-5 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1897629-5
Connector Hardware, Mounts, Locks & Retainers 1897629-5
Body Features Primary Product Color : Yellow Primary Product Material : Nylon 6/6 Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 4000 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Yellow
  • Primary Product Material : Nylon 6/6

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 4000

Product Type Features


  • Connector Hardware Accessory Type : Double Lock Plate
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Accessories - 17-1897629-5-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
17-1897629-5-ND
Rectangular Connector Accessories 17-1897629-5-ND
MINI MTDL 3P DOUBLE LOCK PLATE

MINI MTDL 3P DOUBLE LOCK PLATE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1897629-5 17-1897629-5-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Rectangular Connector Accessories - A111686-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 016961-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details