TE Connectivity Automotive Headers 1897294-2

Description
Body Features Connector & Keying Code : Z Primary Product Color : Black Configuration Features Number of Positions : 154 Number of Rows : 4 Number of Sections : 2 Number of Signal Positions : 154 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM , .8 MM , .6 MM  [.031 INCH , .023 INCH , .024 INCH ] Mating Tab Width : 2.8 MM , .63 MM , 1.5 MM  [.11 INCH , .059 INCH , .024 INCH ] Dimensions Connector Length : 149.5 MM  [5.22 INCH ] Connector Width : 61.8 MM  [2.43 INCH ] Profile Height from PCB : 29 MM  [1.14 INCH ] Housing Features Centerline (Pitch) : 3 MM , 5.2 MM , 2.5 MM  [.205 INCH , .118 INCH , .098 INCH ] Industry Standards IP Rating : IPX9K Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 6 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : Z Primary Product Color : Black Configuration Features Number of Positions : 154 Number of Rows : 4 Number of Sections : 2 Number of Signal Positions : 154 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM , .8 MM , .6 MM  [.031 INCH , .023 INCH , .024 INCH ] Mating Tab Width : 2.8 MM , .63 MM , 1.5 MM  [.11 INCH , .059 INCH , .024 INCH ] Dimensions Connector Length : 149.5 MM  [5.22 INCH ] Connector Width : 61.8 MM  [2.43 INCH ] Profile Height from PCB : 29 MM  [1.14 INCH ] Housing Features Centerline (Pitch) : 3 MM , 5.2 MM , 2.5 MM  [.205 INCH , .118 INCH , .098 INCH ] Industry Standards IP Rating : IPX9K Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 6 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1897294-2 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1897294-2
Automotive Headers 1897294-2
Body Features Connector & Keying Code : Z Primary Product Color : Black Configuration Features Number of Positions : 154 Number of Rows : 4 Number of Sections : 2 Number of Signal Positions : 154 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM , .8 MM , .6 MM  [.031 INCH , .023 INCH , .024 INCH ] Mating Tab Width : 2.8 MM , .63 MM , 1.5 MM  [.11 INCH , .059 INCH , .024 INCH ] Dimensions Connector Length : 149.5 MM  [5.22 INCH ] Connector Width : 61.8 MM  [2.43 INCH ] Profile Height from PCB : 29 MM  [1.14 INCH ] Housing Features Centerline (Pitch) : 3 MM , 5.2 MM , 2.5 MM  [.205 INCH , .118 INCH , .098 INCH ] Industry Standards IP Rating : IPX9K Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 6 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Body Features


  • Connector & Keying Code : Z
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 154
  • Number of Rows : 4
  • Number of Sections : 2
  • Number of Signal Positions : 154
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .63 MM , .8 MM , .6 MM  [.031 INCH , .023 INCH , .024 INCH ]
  • Mating Tab Width : 2.8 MM , .63 MM , 1.5 MM  [.11 INCH , .059 INCH , .024 INCH ]

Dimensions


  • Connector Length : 149.5 MM  [5.22 INCH ]
  • Connector Width : 61.8 MM  [2.43 INCH ]
  • Profile Height from PCB : 29 MM  [1.14 INCH ]

Housing Features


  • Centerline (Pitch) : 3 MM , 5.2 MM , 2.5 MM  [.205 INCH , .118 INCH , .098 INCH ]

Industry Standards


  • IP Rating : IPX9K

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • Mounting Holes : Without
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 6

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 130 DEGC  [266 DEGF ]
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now
Headers, Male Pins - 1897294-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1897294-2-ND
Headers, Male Pins 1897294-2-ND
Connector Header Board Edge, Through Hole, Right Angle 154 position

Connector Header Board Edge, Through Hole, Right Angle 154 position

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 1897294-2 1897294-2-ND
Product Name Automotive Headers Headers, Male Pins
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header
Unlock Full Specs
to access all available technical data