TE Connectivity Connectors, Interconnects -Circular Connectors- Circular Connector Housings 1897263-1

Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Circular Connectors- Circular Connector Housings Package: Bulk Product Status: Active Connector Type: Plug Housing Type: For Female Sockets Number of Positions: 37 Contact Type: Crimp Mounting Type: Free Hanging (In-Line) Fastening Type: Threaded
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Circular Connectors- Circular Connector Housings Package: Bulk Product Status: Active Connector Type: Plug Housing Type: For Female Sockets Number of Positions: 37 Contact Type: Crimp Mounting Type: Free Hanging (In-Line) Fastening Type: Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Circular Connectors- Circular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Circular Connectors- Circular Connector Housings
Connectors, Interconnects -Circular Connectors- Circular Connector Housings
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Circular Connectors- Circular Connector Housings Package: Bulk Product Status: Active Connector Type: Plug Housing Type: For Female Sockets Number of Positions: 37 Contact Type: Crimp Mounting Type: Free Hanging (In-Line) Fastening Type: Threaded

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Circular Connectors- Circular Connector Housings
Package: Bulk
Product Status: Active
Connector Type: Plug Housing
Type: For Female Sockets
Number of Positions: 37
Contact Type: Crimp
Mounting Type: Free Hanging (In-Line)
Fastening Type: Threaded

Buy Now Datasheet
Electronic Connector - 329-1897263-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
329-1897263-1
Electronic Connector 329-1897263-1
EUI 37P PLUG ASSY Product overview: 1897263-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-1897263-1 can be used for catalog matching and distributor lookup.

EUI 37P PLUG ASSY Product overview: 1897263-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-1897263-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Housings - A128296-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A128296-ND
Circular Connector Housings A128296-ND
37 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

37 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 329-1897263-1 A128296-ND
Product Name Connectors, Interconnects -Circular Connectors- Circular Connector Housings Electronic Connector Circular Connector Housings
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Metral ® - 10022898-M002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Press-Fit
View Details
3 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2001-1207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 18 AWG
View Details